location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne 4-Port RS-232/422/485 Industrial Serial Device Server, 1-TX, 1-FX SC MM 2KM serial server

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4-Port RS-232/422/485 Industrial Serial Device Server, 1-TX, 1-FX SC MM 2KM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IED-4010
Category:
Also known as a terminal server, this is a device that enables you to connect devices with an RS-232, RS-422 or RS-485 serial interface to a local area network (LAN).
Serial Servers Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by LevelOne
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4734
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name LevelOne 4-Port RS-232/422/485 Industrial Serial Device Server, 1-TX, 1-FX SC MM 2KM serial server :
The long product name of LevelOne 4-Port RS-232/422/485 Industrial Serial Device Server, 1-TX, 1-FX SC MM 2KM serial server. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IED-4010
More>>>
LevelOne 4-Port RS-232/422/485 Industrial Serial Device Server, 1-TX, 1-FX SC MM 2KM serial server:
The official description of LevelOne 4-Port RS-232/422/485 Industrial Serial Device Server, 1-TX, 1-FX SC MM 2KM serial server as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Supports 4-port RS-232/422/485 serial communication
Supports 1-port 10/100Mbps Ethernet connector

15KV ESD surge protection
64KB port memory buffer prevents data loss when connection failed
Virtual COM, TCP Server, TCP Client, UDP and Pair Connection
Web, Telnet, SNMP and Windows based utility management
DIN-rail mounting with aluminum housing
Redundant power inputs with Terminal Block and DC Jack
-10°C to 60°C (14°F to 140°F) operating temperature range, tested for functional operation @ -20°C to 70°C (-4°F to 158°F)

Short summary description LevelOne 4-Port RS-232/422/485 Industrial Serial Device Server, 1-TX, 1-FX SC MM 2KM serial server:
This short summary of the LevelOne 4-Port RS-232/422/485 Industrial Serial Device Server, 1-TX, 1-FX SC MM 2KM serial server data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne 4-Port RS-232/422/485 Industrial Serial Device Server, 1-TX, 1-FX SC MM 2KM

Long summary description LevelOne 4-Port RS-232/422/485 Industrial Serial Device Server, 1-TX, 1-FX SC MM 2KM serial server:
This is an auto-generated long summary of LevelOne 4-Port RS-232/422/485 Industrial Serial Device Server, 1-TX, 1-FX SC MM 2KM serial server based on the first three specs of the first five spec groups.

LevelOne 4-Port RS-232/422/485 Industrial Serial Device Server, 1-TX, 1-FX SC MM 2KM