location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne 52-Port L2 Plus Managed Gigabit Ethernet Switch, 44 Ports RJ45 and 4 Ports RJ45/SFP Combo Gigabit Ethernet, 4 Ports SFP+ 10-Gigabit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
52-Port L2 Plus Managed Gigabit Ethernet Switch, 44 Ports RJ45 and 4 Ports RJ45/SFP Combo Gigabit Ethernet, 4 Ports SFP+ 10-Gigabit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GTL-5280 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867175736
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62548
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LevelOne 52-Port L2 Plus Managed Gigabit Ethernet Switch, 44 Ports RJ45 and 4 Ports RJ45/SFP Combo Gigabit Ethernet, 4 Ports SFP+ 10-Gigabit
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L2+ Web-based management
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 44 Console port: RS-232
  • - 10G support
  • - MAC address table: 8192 entries Switching capacity: 176 Gbit/s
  • - 512 Access Control List (ACL)
  • - Rack mounting
  • - Power supply included
Long product name LevelOne 52-Port L2 Plus Managed Gigabit Ethernet Switch, 44 Ports RJ45 and 4 Ports RJ45/SFP Combo Gigabit Ethernet, 4 Ports SFP+ 10-Gigabit :
The long product name of LevelOne 52-Port L2 Plus Managed Gigabit Ethernet Switch, 44 Ports RJ45 and 4 Ports RJ45/SFP Combo Gigabit Ethernet, 4 Ports SFP+ 10-Gigabit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

44 x 10/100/1000Base-T RJ-45, 4 x Gigabit SFP/RJ-45, 4 x 10G SFP+, 176Gbps, 8K MAC, IEEE 802.3/u/ab/x/az/ac/ad, IEEE 802.1p/Q/D/w/x
More>>>
LevelOne 52-Port L2 Plus Managed Gigabit Ethernet Switch, 44 Ports RJ45 and 4 Ports RJ45/SFP Combo Gigabit Ethernet, 4 Ports SFP+ 10-Gigabit:
The official description of LevelOne 52-Port L2 Plus Managed Gigabit Ethernet Switch, 44 Ports RJ45 and 4 Ports RJ45/SFP Combo Gigabit Ethernet, 4 Ports SFP+ 10-Gigabit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

LevelOne GTL-5280 is a Layer 2-Plus Managed switch, provides 48 x 1000Base-T ports associated with 4 x SFP (Small Form Factor Pluggable) and 4 x 10 Gigabit SFP-Plus slots. Despite its affordable pricing, the GTL-5280 is equipped with advanced features such as Single IP Management allows users to manage up to 32 switches under the same web interface, Easy Configuration Port (ECP), IPv6, IEEE 802.1D/w/s Spanning Tree, IEEE 802.1X Access Control, IEEE 802.3az Green Ethernet and more. An ideal network solution for workgroups and edge deployments, or anyone looking for an affordable and efficient way to expand their network.

- 48 Gigabit Ethernet ports with 4 shared SFP and 4 10-Gigabit SFP-Plus slots
- Single IP management supports up to 32 switches (GEL-1072/GTL-2880/GTP-2880/GTL-5280/GEP-2671/GEP-2672)
- Easy Configuration Port (ECP) for easy deployment of network devices such as IP phone or network camera
- Supports IPv4/IPv6 network operation
- Supports Access Control List (ACL) authentication of up to 512 entries and port-based security with IEEE802.1X
- IEEE 802.1d/w/s Spanning Tree Protocol (STP) and port mirroring
- IEEE 802.3ad LACP for auto port aggregation
- Supports port-based VLAN, IEEE 802.1Q VLAN Tagging and GVRP
- IP Multicast Filtering through IGMP Snooping V1 / V2 / V3
- Supports Dual Firmware Image which protects against failed firmware upgrade
- RS-232 console, Telnet, SNMP V1, V2c & V3, RMON, Web Browser, and TFTP Management
- Provides QoS control based onToS/DSCP for advanced traffic prioritization and bandwidth management
- DDMI SFP transceiver supported
- Minimize carbon footprint with advanced energy efficient technology (IEEE 802.3az)

IP Clustered Stacking Solution
With the design and implementation of SIP (Single IP Management), network administrators are allowed to virtually stack up to 32 switches (GEL-1072/GTL-2880/GTP-2880/GTL-5280/GEP-2671/GEP-2672) together and manage them as one logical unit through a single IP address regardless of geographical locations of those switches. Comparing to traditional stacking, IP clustering eliminates the use of costly cables and connectors. Furthermore, it minimizes the impact of any single point of failure.

LevelOne Easy Configuration Port (ECP) Technology
Each switch port can now be fully optimized through a predefined role and settings which are based on the type of a device such as an IP camera or a VoIP phone to be connected to. For instance, even if a surveillance system integrator who lacks of IT administration skills, can still easily enables the role and applies settings like VLAN, QoS, port security and spanning tree to all connected IP cameras on a single Web UI within a few minutes. Hence, simplifying network deployment and ensuring consistent configurations across the network.

Short summary description LevelOne 52-Port L2 Plus Managed Gigabit Ethernet Switch, 44 Ports RJ45 and 4 Ports RJ45/SFP Combo Gigabit Ethernet, 4 Ports SFP+ 10-Gigabit:
This short summary of the LevelOne 52-Port L2 Plus Managed Gigabit Ethernet Switch, 44 Ports RJ45 and 4 Ports RJ45/SFP Combo Gigabit Ethernet, 4 Ports SFP+ 10-Gigabit data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne 52-Port L2 Plus Managed Gigabit Ethernet Switch, 44 Ports RJ45 and 4 Ports RJ45/SFP Combo Gigabit Ethernet, 4 Ports SFP+ 10-Gigabit, Managed, L2+, Gigabit Ethernet (10/100/1000), Rack mounting

Long summary description LevelOne 52-Port L2 Plus Managed Gigabit Ethernet Switch, 44 Ports RJ45 and 4 Ports RJ45/SFP Combo Gigabit Ethernet, 4 Ports SFP+ 10-Gigabit:
This is an auto-generated long summary of LevelOne 52-Port L2 Plus Managed Gigabit Ethernet Switch, 44 Ports RJ45 and 4 Ports RJ45/SFP Combo Gigabit Ethernet, 4 Ports SFP+ 10-Gigabit based on the first three specs of the first five spec groups.

LevelOne 52-Port L2 Plus Managed Gigabit Ethernet Switch, 44 Ports RJ45 and 4 Ports RJ45/SFP Combo Gigabit Ethernet, 4 Ports SFP+ 10-Gigabit. Switch type: Managed, Switch layer: L2+. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 44, Console port: RS-232. MAC address table: 8192 entries, Switching capacity: 176 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE.... Rack mounting

Management features
Switch type *
Managed
Switch layer
L2+
Quality of Service (QoS) support
Yes
Web-based management
Yes
System event log
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
44
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
SFP module slots quantity
6
Fiber optic connector
SFP, SFP+
Console port
RS-232
Network
Networking standards *
IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ac, IEEE 802.3ad, IEEE 802.3az, IEEE 802.3u
10G support *
Yes
Port mirroring
Yes
Link aggregation
Yes
Broadcast storm control
Yes
Rate limiting
Yes
Spanning tree protocol
Yes
MAC address auto-learning supported
Yes
VLAN support
Yes
Virtual LAN features
Tagged VLAN, Protocol-based VLAN, Port-based VLAN
Data transmission
Switching capacity *
176 Gbit/s
MAC address table *
8192 entries
Store-and-forward
Yes
Number of trunks
26
Number of queues
8
Jumbo frames support
Yes
Jumbo frames
9800
Security
DHCP features
DHCP server, DHCP client
Access Control List (ACL)
Yes
Access Control List (ACL) rules
512
Security
IGMP snooping
Yes
Security algorithms
SSL/TLS, HTTPS, SSH, SSH-2
IP-MAC-Port binding
Yes
Multicast features
Multicast support
Yes
Design
Rack mounting *
Yes
Stackable *
No
Product colour
Black
LED indicators
System, Activity, LAN, Link, Power, Speed
Certification
CE, FCC
Performance
Firmware upgradeable
Yes
Power
Power supply included *
Yes
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
442 mm
Depth
300 mm
Height
44 mm
Weight
4.1 kg
Packaging data
Cables included
AC, RS-232
Quick start guide
Yes
Manual
Yes
Package type
Box
Rack mount kit
Yes
Resource CD
Yes
Package width
540 mm
Package depth
473 mm
Package height
100 mm
Package weight
7.08 kg
Brand Image Product code Product Stock Price from
LevelOne 5-Port Fast Ethernet PoE PD Switch LevelOne 5-Port Fast Ethernet PoE PD Switch
(show image)
FSW-0512 5-Port Fast Ethernet PoE PD Switch 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne 5-Port Industrial Fast Ethernet PoE Switch, 4 PoE Outputs, 802.3af PoE, 1 Port SC Single-Mode Fiber, 30km LevelOne 5-Port Industrial Fast Ethernet PoE Switch, 4 PoE Outputs, 802.3af PoE, 1 Port SC Single-Mode Fiber, 30km
(show image)
IFE-0502 5-Port Industrial Fast Ethernet PoE Switch, 4 PoE Outputs, 802.3af PoE, 1 Port SC Single-Mode Fiber, 30km 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)