LevelOne logo

LevelOne 26-Port L2 Managed Gigabit Fiber Switch, 2 x 10GbE SFP+, 4 x SFP/RJ45 Combo

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72470
Info modified on:
21 Oct 2022, 10:32:10
Long product name LevelOne 26-Port L2 Managed Gigabit Fiber Switch, 2 x 10GbE SFP+, 4 x SFP/RJ45 Combo:

24 x SFP, 4 x RJ-45 Combo, 2 x SFP+, QoS, L2, 88 Gbps, 8K MAC, 3430 g

LevelOne 26-Port L2 Managed Gigabit Fiber Switch, 2 x 10GbE SFP+, 4 x SFP/RJ45 Combo:

The GTL-2660 is a 10 Gigabit fiber switch providing 24 Gigabit SFP ports, four Combo ports (RJ-45/SFP), as well as two 10 Gigabit SFP+ ports.
This high-performance intelligent managed gigabit switch provides high capacity data transfer for high volume deployments such as data centers, government facilities and internet cafes. An expansion slot supports two 10 Gigabit SFP+ ports, with each RJ45 interface supporting adaptive positive and negative lines as well as auto MDI/MDI-X.

Short summary description LevelOne 26-Port L2 Managed Gigabit Fiber Switch, 2 x 10GbE SFP+, 4 x SFP/RJ45 Combo:

LevelOne 26-Port L2 Managed Gigabit Fiber Switch, 2 x 10GbE SFP+, 4 x SFP/RJ45 Combo, Managed, L2, Gigabit Ethernet (10/100/1000), Rack mounting

Long summary description LevelOne 26-Port L2 Managed Gigabit Fiber Switch, 2 x 10GbE SFP+, 4 x SFP/RJ45 Combo:

LevelOne 26-Port L2 Managed Gigabit Fiber Switch, 2 x 10GbE SFP+, 4 x SFP/RJ45 Combo. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 4. MAC address table: 8000 entries, Switching capacity: 88 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1ab, IEEE 802.1p, IEEE 802.1v, IEEE 802.1w, IEEE 802.3, IEEE 802.3ab, IEEE.... Rack mounting

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.