location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne GSW-0841 network switch Managed

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GSW-0841
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GSW-0841 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867130704
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38271
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:23:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LevelOne GSW-0841 network switch Managed
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed Web-based management SNMP, TOS, DSCP
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 8
  • - 1000BASE-T, 100BASE-TX, 10BASE-T
  • - MAC address table: 8000 entries Switching capacity: 16 Gbit/s
Long product name LevelOne GSW-0841 network switch Managed :
The long product name of LevelOne GSW-0841 network switch Managed. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GSW-0841 8 GE with 1 Combo SFP Web Smart Switch
More>>>
LevelOne GSW-0841 network switch Managed:
The official description of LevelOne GSW-0841 network switch Managed as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Complies with IEEE 802.3, 802.3u, 802.3ab and 802.3z
- 8 x 10/100/1000 Mbps RJ-45 Nway ports
- 1 x SFP for optional fibre optical communication
- Up to 16Gbps Backplane bandwidth
- Supports 8K absolute MAC addresses entries
- Supports 180K Bytes RAM for data buffering
- Supports 9K bytes Jumbo frame
- Front-panel diagnostic LEDs

Gigabit Ethernet Solution
LevelOne GSW-0841 Gigabit switch equips 8 Gigabit ports that lead you to a real Gigabit connection. Users are now able to transfer large and high bandwidth-needed files faster and hence get a real efficiency improvement. In addition to the copper ports, the one of the ports supports fiber connection with the equipped SFP ports for obtaining long-distance communication.

Fast and Reliable Technology
GSW-0841 offers users with fast and reliable network. The store-and-forward architecture filters errors and forwards packets in a non-blocking environment. Flow control ensures the correctness of data transmitting. The 802.3x and backpressure flow control mechanisms work respectively for full and half duplex modes. This device supports NWay auto-negotiation protocol that detects the networking speed and the duplex modes (Full/Half) automatically. Auto-MDI/MDI-X function alleviates the effort to use crossover cables.

Web-based Management Interface
Friendly web management features are ready for users easily to configure and maintain the device through a general web browser. You can partition the switch into 8 groups using port-based VLAN technology. This switch also supports Quality of Service (QoS) to prioritize traffic for time-sensitive applications.

Easy to Use
For instant error detection, the switch is equipped with a full range of LEDs to help you monitor and troubleshoot problems on your network. The slim and unique design fits easily in any space-limited location. Users can locate the switch on the desktop and with the accessory kits the switch can be stacked for flexible deployment.

Short summary description LevelOne GSW-0841 network switch Managed:
This short summary of the LevelOne GSW-0841 network switch Managed data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne GSW-0841, Managed, Full duplex

Long summary description LevelOne GSW-0841 network switch Managed:
This is an auto-generated long summary of LevelOne GSW-0841 network switch Managed based on the first three specs of the first five spec groups.

LevelOne GSW-0841. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 8000 entries, Switching capacity: 16 Gbit/s. Networking standards: IEEE 802.1p, IEEE 802.1Q, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z. Power connector: DC-in jack

Management features
Switch type *
Managed
Quality of Service (QoS) support
Yes
Web-based management
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
SFP/SFP+ slots quantity
1
SFP module slots quantity
1
Power connector
DC-in jack
Network
Networking standards *
IEEE 802.1p, IEEE 802.1Q, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
10G support *
No
Copper ethernet cabling technology
1000BASE-T, 100BASE-TX, 10BASE-T
Port mirroring
Yes
Full duplex
Yes
Flow control support
Yes
Broadcast storm control
Yes
Auto MDI/MDI-X
Yes
Data transmission
Supported data transfer rates
10/100/1000 Mbps
Switching capacity *
16 Gbit/s
MAC address table *
8000 entries
Data transmission
Store-and-forward
Yes
Maximum data transfer rate
1 Gbit/s
Jumbo frames support
Yes
Packet buffer memory
0.18 MB
Security
DHCP features
DHCP client
Protocols
Management protocols
SNMP, TOS, DSCP
Design
Certification
CE, FCC Part 15 Class A, VCCI-A
Power
Power consumption (typical)
6.24 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
1.24 kg
Other features
Dimensions (WxDxH)
270 x 187 x 43 mm
Connectivity technology
Wired
Power requirements
100 - 240 VAC, 50/60 Hz
Networking features
Gigabit Ethernet
Connectivity LEDs
Yes
Brand Image Product code Product Stock Price from
LevelOne GSW-0509 Gigabit Switch 5-Port Unmanaged LevelOne GSW-0509 Gigabit Switch 5-Port Unmanaged
(show image)
GSW-0509 GSW-0509 Gigabit Switch 5-Port 0.00
(excl. VAT)
0 (incl. VAT)