LevelOne 5-port Gigabit Switch, Managed, Full duplex
LevelOne 5-port Gigabit Switch. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 5. Full duplex, Networking standards: IEEE 802.3