LevelOne logo

LevelOne 100BASE-TX to 100BASE-FX SMF SC Module, 30km

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28793
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LevelOne 100BASE-TX to 100BASE-FX SMF SC Module, 30km:

LevelOne 100BASE-TX to 100BASE-FX SMF SC Module, 30km, 100 Mbit/s, 10Base-T, 100Base-TX, 100Base-FX, IEEE 802.3, IEEE 802.3u, IEEE 802.3x, Fast Ethernet, 10,100 Mbit/s

Long summary description LevelOne 100BASE-TX to 100BASE-FX SMF SC Module, 30km:

LevelOne 100BASE-TX to 100BASE-FX SMF SC Module, 30km. Maximum data transfer rate: 100 Mbit/s, Converter input interface: 10Base-T, 100Base-TX, Converter output interface: 100Base-FX. Maximum transfer distance: 30000 m, Wavelength: 1310 nm, Fiber mode structure: Single-mode. LED indicators: Power, Product colour: Aluminium. Fiber optic connector: SC, Connectivity technology: Wired. Width: 80 mm, Depth: 157 mm, Height: 24 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.