LevelOne logo

LevelOne 10/100BASE-TX to 100BASE-FX MMF ST Converter

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50720
Info modified on:
25 Sept 2023, 12:21:02
Short summary description LevelOne 10/100BASE-TX to 100BASE-FX MMF ST Converter:

LevelOne 10/100BASE-TX to 100BASE-FX MMF ST Converter, 100 Mbit/s, 10Base-T, 100Base-TX, 100Base-FX, IEEE 802.3, IEEE 802.3u, IEEE 802.3x, Fast Ethernet, 10,100 Mbit/s

Long summary description LevelOne 10/100BASE-TX to 100BASE-FX MMF ST Converter:

LevelOne 10/100BASE-TX to 100BASE-FX MMF ST Converter. Maximum data transfer rate: 100 Mbit/s, Converter input interface: 10Base-T, 100Base-TX, Converter output interface: 100Base-FX. Maximum transfer distance: 2000 m, Wavelength: 1310 nm, Fiber mode structure: Multi-mode. LED indicators: Activity, Link, Power, Product colour: Black. Fiber optic connector: ST, Connectivity technology: Wired. Width: 119 mm, Depth: 85 mm, Height: 26 mm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.