LevelOne logo

LevelOne FSW-2215 network switch Unmanaged Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20586
Info modified on:
25 Sept 2023, 12:20:20
Short summary description LevelOne FSW-2215 network switch Unmanaged Silver:

LevelOne FSW-2215, Unmanaged, Full duplex

Long summary description LevelOne FSW-2215 network switch Unmanaged Silver:

LevelOne FSW-2215. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 5. Full duplex. MAC address table: 1000 entries. Networking standards: IEEE 802.3u, IEEE 802.3x. Power connector: DC-in jack

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.