location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne 5-Port Fast Ethernet PoE PD Switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5-Port Fast Ethernet PoE PD Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FSW-0512 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867142707
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112574
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:23:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LevelOne 5-Port Fast Ethernet PoE PD Switch
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Unmanaged
  • - Basic switching RJ-45 Ethernet ports quantity: 5
  • - Cat5 10BASE-T, 100BASE-TX
  • - MAC address table: 2048 entries
  • - Power over Ethernet (PoE)
Long product name LevelOne 5-Port Fast Ethernet PoE PD Switch :
The long product name of LevelOne 5-Port Fast Ethernet PoE PD Switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5 x 10/100Mbps RJ-45, 2K MAC, 200Mbps, IEEE 802.3/u/x/af
More>>>
LevelOne 5-Port Fast Ethernet PoE PD Switch:
The official description of LevelOne 5-Port Fast Ethernet PoE PD Switch as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Product Overview
The LevelOne FSW-0512 is a compact 5-port Fast Ethernet Switch with a PD port that allows this switch to receive its power requirement from a PoE (PSE)Switch or PoE Injector. It is a high-performance, cost-effective and easy to use network switch for expanding home and office networks.

Power from PoE Switch or Injector
The PoE(PD) switch receives its power from a network PoE PSE (Power Sourcing Equipment) , allowing for a flexible and easy to install network switch for expanding the current LAN.

Plug-and-Play Expansion of Home/Office Network
The LevelOne 5-port Fast Ethernet Switch is an easy to install “plug-and-play” switch, allowing users to either create a Local Area Network (LAN) or connect additional network devices, such network cameras, storage devices or print servers, to an established network.

Fast Ethernet Switching Architecture
The FSW-0512 delivers 200Mbps bandwidth per port in full-duplex mode and incorporates a non-blocking wire-speed switching architecture for seamless transferring of data through the network.
All ports support auto-negotiation and auto-MDI/MDIX sensing, eliminating the need for crossover cables or Uplink ports. Each port can be used as general network ports or as connecting ports into a router, server, hub or another network switch.

- IEEE 802.3af PoE PD that can be powered by PoE PSE or external power supply
- 10/100Mbps-Full/Half-duplex, Auto-Negotiation, Auto-MDI/MDIX
- Supports 2K MAC address auto-learning and auto-aging
- Provides wall or desktop mounting
- Quick and easy installation

Short summary description LevelOne 5-Port Fast Ethernet PoE PD Switch:
This short summary of the LevelOne 5-Port Fast Ethernet PoE PD Switch data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne 5-Port Fast Ethernet PoE PD Switch, Unmanaged, Fast Ethernet (10/100), Full duplex, Power over Ethernet (PoE), Wall mountable

Long summary description LevelOne 5-Port Fast Ethernet PoE PD Switch:
This is an auto-generated long summary of LevelOne 5-Port Fast Ethernet PoE PD Switch based on the first three specs of the first five spec groups.

LevelOne 5-Port Fast Ethernet PoE PD Switch. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 5. Full duplex. MAC address table: 2048 entries. Networking standards: IEEE 802.3, IEEE 802.3af, IEEE 802.3u, IEEE 802.3x. Power connector: DC-in jack. Power over Ethernet (PoE). Wall mountable

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
5
Basic switching RJ-45 Ethernet ports type *
Fast Ethernet (10/100)
Power connector
DC-in jack
Network
Networking standards *
IEEE 802.3, IEEE 802.3af, IEEE 802.3u, IEEE 802.3x
10G support *
No
Copper ethernet cabling technology
10BASE-T, 100BASE-TX
Cable types supported
Cat5
Full duplex
Yes
Auto MDI/MDI-X
Yes
Auto-negotiation
Yes
Data transmission
MAC address table *
2048 entries
Store-and-forward
Yes
Protocols
Switching protocols
CSMA/CD
Design
Rack mounting *
No
Stackable *
No
Product colour
Black, Grey
Design
LED indicators
Activity, Link, Power
Wall mountable
Yes
Performance
Maximum cable length
100 m
Buffer size
1024 KB
Maximum data transfer rate
200 Mbit/s
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Power over Ethernet (PoE) ports quantity
1
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Storage temperature (T-T)
-20 - 90 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
77 mm
Depth
130 mm
Height
24 mm
Packaging content
Manual
Yes
Certificates
Certification
FCC Class A CE
Logistics data
Country of origin
Taiwan
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)