Per Access Control license for Central Management System
The LevelOne Central Management System (CMS) is a powerful system designed for large-scale and high level enterprise projects which takes traditional system out of the control room through Internet access. The network-based key operation system can manage unlimited combinations of analogue and network cameras worldwide, unlimited work stations throughout different locations. CMS can manage all LevelOne product lines including IP CamSecure Pro, NDVR Hybrid and forthcoming new NVR series. It has the most powerful alarm management system and can control unlimited matrices or viewing consoles in the centralized control room. CMS is based on an open architecture Client-Server Structure that can be expanded as your business grows with no limits.
Map Centric Operation
The controls and operation of CMS is clear cut and map centric. CMS functions are accessible directly from the E-map. Security operator can open live video window, instant playback window, remote backup, query alarm, trigger digital output devices, check system status and more.
Instant Alarm Response
Real-time alarm management supports up to 45 alarm types, 6 video analytic events, alarm priorities and independent alarm coverage and data mining tool. Alarm Guide provides operators an instant know-how to respond to different alarm immediately. CMS Matrix offers a video wall for users to get video and manage alarm efficiently and instantly.
- Client-server distributed architecture & centralized management
- Access and control unlimited cameras, I/O devices, operator clients and display matrices
- Unlimited layers of E-map indicates cameras, I/O devices and server locations
- Multiple servers can be located at multiple sites
- H.264, MPEG4, MJPEG, and MxPEG video compressions
- Real time alarm management and instruct the operator to respond
- Unlimited Matrix display wall that stream and display live video from LevelOne IP CamSecure Pro Surveillance Management Software
- Supports latest Windows OS included Windows 7 64 bit and Windows 2008 R2 64 bit
LevelOne Per Access Control license for Central Management System
LevelOne Per Access Control license for Central Management System