LevelOne logo

LevelOne Day/Night P/T/Z IP Speed Dome Camera 704 x 480 pixels

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25959
Info modified on:
25 Sept 2023, 12:13:29
Short summary description LevelOne Day/Night P/T/Z IP Speed Dome Camera 704 x 480 pixels:

LevelOne Day/Night P/T/Z IP Speed Dome Camera, CCD, 25.4 / 4 mm (1 / 4"), 36x, 12x, 4 - 72 mm, 704 x 480 pixels

Long summary description LevelOne Day/Night P/T/Z IP Speed Dome Camera 704 x 480 pixels:

LevelOne Day/Night P/T/Z IP Speed Dome Camera. Sensor type: CCD, Optical sensor size: 25.4 / 4 mm (1 / 4"). Optical zoom: 36x, Digital zoom: 12x, Focal length range: 4 - 72 mm. Maximum resolution: 704 x 480 pixels. Interface: RJ-45. Power requirements: 100-240V/50-60Hz/1,8A - 12VDC/4A, I/O ports: RS-485

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.