location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne GEMINI Fixed Dome IP Network Camera, 2-Megapixel, H.265, 60fps HFR, 4.3X Optical Zoom, IR LEDs, Indoor/Outdoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GEMINI Fixed Dome IP Network Camera, 2-Megapixel, H.265, 60fps HFR, 4.3X Optical Zoom, IR LEDs, Indoor/Outdoor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FCS-3406 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0846359052747 show
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44845
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2024 18:34:42
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LevelOne FCS-3406 user manual (4.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne GEMINI Fixed Dome IP Network Camera, 2-Megapixel, H.265, 60fps HFR, 4.3X Optical Zoom, IR LEDs, Indoor/Outdoor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Built-in infrared LEDs for night viewing up to 150m
  • - 5-Megapixel high-definition resolution
  • - Built-in infrared LEDs for night viewing up to 30m
  • - 60 fps High Frame Rate (HFR) video in 1080p
  • - Video compression: H.264, H.265
  • - Vandal-proof IK10-rated housing
  • - Weatherproof IP67-rated housing
  • - Supports 4.3X optical zoom
Long product name LevelOne GEMINI Fixed Dome IP Network Camera, 2-Megapixel, H.265, 60fps HFR, 4.3X Optical Zoom, IR LEDs, Indoor/Outdoor :
The long product name of LevelOne GEMINI Fixed Dome IP Network Camera, 2-Megapixel, H.265, 60fps HFR, 4.3X Optical Zoom, IR LEDs, Indoor/Outdoor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2MP, H.265, 60 fps, HFR, IR LED, 1/1.8" CMOS, Micro SD/SDHC/SDXC, IK10, IP67, 1287 g
More>>>
LevelOne GEMINI Fixed Dome IP Network Camera, 2-Megapixel, H.265, 60fps HFR, 4.3X Optical Zoom, IR LEDs, Indoor/Outdoor:
The official description of LevelOne GEMINI Fixed Dome IP Network Camera, 2-Megapixel, H.265, 60fps HFR, 4.3X Optical Zoom, IR LEDs, Indoor/Outdoor as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LevelOne FCS-3406 is a fixed-position outdoor camera offering an ultra-reliable, cost-effective solution for outdoor IP surveillance networks, and is rated at IP67 to operate within rain, extreme heat, snow, dust and humid conditions. Offering clear, sharp imagery with 2-Megapixel resolution and the versatility of 802.3af standard PoE to transfer power and data via a single Cat.5 cable, the LevelOne FCS-3406 should be an essential part of any security deployment that requires smart, reliable outdoor cameras.

Short summary description LevelOne GEMINI Fixed Dome IP Network Camera, 2-Megapixel, H.265, 60fps HFR, 4.3X Optical Zoom, IR LEDs, Indoor/Outdoor:
This short summary of the LevelOne GEMINI Fixed Dome IP Network Camera, 2-Megapixel, H.265, 60fps HFR, 4.3X Optical Zoom, IR LEDs, Indoor/Outdoor data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne GEMINI Fixed Dome IP Network Camera, 2-Megapixel, H.265, 60fps HFR, 4.3X Optical Zoom, IR LEDs, Indoor/Outdoor, IP security camera, Indoor & outdoor, Wired, 140 dB, CE/FCC/UL, Ceiling

Long summary description LevelOne GEMINI Fixed Dome IP Network Camera, 2-Megapixel, H.265, 60fps HFR, 4.3X Optical Zoom, IR LEDs, Indoor/Outdoor:
This is an auto-generated long summary of LevelOne GEMINI Fixed Dome IP Network Camera, 2-Megapixel, H.265, 60fps HFR, 4.3X Optical Zoom, IR LEDs, Indoor/Outdoor based on the first three specs of the first five spec groups.

LevelOne GEMINI Fixed Dome IP Network Camera, 2-Megapixel, H.265, 60fps HFR, 4.3X Optical Zoom, IR LEDs, Indoor/Outdoor. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling, Product colour: White, Form factor: Dome. Lens viewing angle, horizontal: 103°, Lens viewing angle, vertical: 54°, Lens viewing angle, diagonal: 124°. Sensor type: CMOS, Optical sensor size: 25.4 / 1.8 mm (1 / 1.8"). Optical zoom: 4.3x

Performance
Type *
IP security camera
Placement supported *
Indoor & outdoor
Connectivity technology *
Wired
Wide Dynamic Range (WDR)
Yes
Infrared (IR) cut-off filter
Yes
Alarm input/output
Yes
Dynamic range
140 dB
Certification
CE/FCC/UL
Design
Form factor *
Dome
Mounting type *
Ceiling
Product colour *
White
International Protection (IP) code
IP67
IK code
IK10
Weatherproof
Yes
Country of origin
China
Camera
Lens viewing angle, horizontal
103°
Lens viewing angle, vertical
54°
Lens viewing angle, diagonal
124°
White balance
Auto
Camera shutter speed
1 - 1/100000 s
Image sensor
Optical sensor size
25.4 / 1.8 mm (1 / 1.8")
Progressive scan
Yes
Sensor type *
CMOS
Lens system
Zoom capability
Yes
Optical zoom
4.3x
Night vision
Night vision *
Yes
Night vision distance
150 m
LED type
IR
Video
Maximum resolution *
1920 x 1080 pixels
Total megapixels *
2 MP
Video formats supported
H.264, H.265, M-JPEG
Supported graphics resolutions
1280 x 720 (HD 720), 1280 x 960, 1920 x 1080 (HD 1080)
Frame rate
60 fps
Noise reduction
Yes
Noise reduction technology
3D noise reduction
Gain control type
Auto
Image quality adjustment
Brightness, Contrast, Saturation, Sharpness
Privacy masking
Yes
Bit rate
32Kbps~16Mbps
Back Light Compensation (BLC)
Yes
Audio
Voice codecs
G.711, G.722, G.722.1, G.726, MP2L2
Network
Ethernet LAN *
Yes
Supported network protocols
TCP/IP, ICMP, HTTP, HTTPS, FTP, DHCP, DNS, DDNS,RTP, RTSP, RTCP, PPPoE, NTP, UPnP, SMTP,SNMP,IGMP,802.1X, QoS, IPv6, Bonjour
Wi-Fi *
No
Bluetooth *
No
Network
Live view
Yes
Number of simultaneous live view channels
20 channels
Storage
Built-in HDD *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), SD, SDHC, SDXC
Maximum memory card size
256 GB
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
DC-in jack
Yes
Security
Password protection
Yes
Video motion detection
Yes
IP address filtering
Yes
Intelligent Video Surveillance (IVS) system features
Crossing line, Defocus, Face detection, Intrusion, Region entrance detection, Region exiting detection
Anti-flicker
Yes
Mirror
Yes
Digital watermark
Yes
Management features
Reset button
Yes
Power
Power source type *
DC, PoE
Power consumption (Power over Ethernet (PoE))
8 W
Power over Ethernet (PoE)
Yes
Operational conditions
Operating temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
133.1 mm
Depth
153.4 mm
Height
153.4 mm
Weight
1.29 kg
Package width
174 mm
Package depth
173 mm
Package height
244 mm
Package weight
1.71 kg
Package type
Box
Packaging content
Number of cameras *
1
Screws included
Yes
Resource CD
Yes
Other features
Browser supported
IE8+, Chrome 31.0-44, Firefox 30.0-51, Safari 8.0+
Logistics data
Harmonized System (HS) code
85258900
Master (outer) case width
365 mm
Master (outer) case length
372 mm
Master (outer) case height
504 mm
Master (outer) case gross weight
13.7 kg
Products per master (outer) case
8 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)