location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne GEMINI Fixed Dome IP Network Camera, 4-Megapixel, H.265, 802.3af PoE, IR LEDs, Indoor/Outdoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GEMINI Fixed Dome IP Network Camera, 4-Megapixel, H.265, 802.3af PoE, IR LEDs, Indoor/Outdoor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FCS-3403 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867207703 show
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35477
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 07:35:22
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (5.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LevelOne FCS-3403 user manual (4.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne GEMINI Fixed Dome IP Network Camera, 4-Megapixel, H.265, 802.3af PoE, IR LEDs, Indoor/Outdoor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4-Megapixel high-definition resolution
  • - Video compression: H.264, H.265, MJPEG
  • - Features WDR (Wide Dynamic Range) to enhance visibility under extremely bright or dark environments
  • - Built-in Micro SD/SDHC/SDXC card slot for local storage
  • - Built-in infrared LEDs for night viewing up to 30m
  • - Weatherproof IP66-rated housing
  • - Free surveillance and CMS (Central Management System) software packages with 64-channel license
Long product name LevelOne GEMINI Fixed Dome IP Network Camera, 4-Megapixel, H.265, 802.3af PoE, IR LEDs, Indoor/Outdoor :
The long product name of LevelOne GEMINI Fixed Dome IP Network Camera, 4-Megapixel, H.265, 802.3af PoE, IR LEDs, Indoor/Outdoor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GEMINI Fixed Dome IP Network Camera, 4-Megapixel, H.265, 802.3af PoE, IR LEDs, Indoor/Outdoor
More>>>
LevelOne GEMINI Fixed Dome IP Network Camera, 4-Megapixel, H.265, 802.3af PoE, IR LEDs, Indoor/Outdoor:
The official description of LevelOne GEMINI Fixed Dome IP Network Camera, 4-Megapixel, H.265, 802.3af PoE, IR LEDs, Indoor/Outdoor as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LevelOne FCS-3403 is a fixed-position outdoor camera offering an ultra-reliable, cost-effective solution for outdoor IP surveillance networks, and is rated at IP67 to operate within rain, extreme heat, snow, dust and humid conditions. Offering clear, sharp imagery with 4-Megapixel resolution and the versatility of 802.3af standard PoE to transfer power and data via a single Cat.5 cable, the LevelOne FCS-3403 Should be an essential part of any security deployment that requires smart, reliable outdoor cameras.

Short summary description LevelOne GEMINI Fixed Dome IP Network Camera, 4-Megapixel, H.265, 802.3af PoE, IR LEDs, Indoor/Outdoor:
This short summary of the LevelOne GEMINI Fixed Dome IP Network Camera, 4-Megapixel, H.265, 802.3af PoE, IR LEDs, Indoor/Outdoor data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne GEMINI Fixed Dome IP Network Camera, 4-Megapixel, H.265, 802.3af PoE, IR LEDs, Indoor/Outdoor, IP security camera, Indoor & outdoor, Wired, Ceiling, White, Dome

Long summary description LevelOne GEMINI Fixed Dome IP Network Camera, 4-Megapixel, H.265, 802.3af PoE, IR LEDs, Indoor/Outdoor:
This is an auto-generated long summary of LevelOne GEMINI Fixed Dome IP Network Camera, 4-Megapixel, H.265, 802.3af PoE, IR LEDs, Indoor/Outdoor based on the first three specs of the first five spec groups.

LevelOne GEMINI Fixed Dome IP Network Camera, 4-Megapixel, H.265, 802.3af PoE, IR LEDs, Indoor/Outdoor. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling, Product colour: White, Form factor: Dome. Lens viewing angle, horizontal: 86°, Lens viewing angle, vertical: 46°, Lens viewing angle, diagonal: 102°. Sensor type: CMOS, Optical sensor size: 25.4 / 2.7 mm (1 / 2.7"). Fixed focal length: 4 mm

Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)