LevelOne logo

LevelOne HUBBLE Fixed Dome IP Network Camera, H.265, 5-Megapixel, 802.3af PoE, IR LEDs, Indoor/Outdoor, Vandalproof

Data-sheet quality:
created/standardized by Icecat
Product views:
87840
Info modified on:
14 Mar 2024, 18:11:46
Bullet Points LevelOne HUBBLE Fixed Dome IP Network Camera, H.265, 5-Megapixel, 802.3af PoE, IR LEDs, Indoor/Outdoor, Vandalproof:
  • - 5-Megapixel high-definition resolution
  • - Video compression: H.264, H.265
  • - Built-in infrared LEDs for night viewing up to 30m
  • - Features WDR (Wide Dynamic Range) to enhance visibility under extremely bright or dark environments
  • - Weatherproof IP68-rated housing
  • - Vandal-proof IK10-rated housing
  • - Dual power support: 12V DC/PoE (IEEE 802.3af)
Long product name LevelOne HUBBLE Fixed Dome IP Network Camera, H.265, 5-Megapixel, 802.3af PoE, IR LEDs, Indoor/Outdoor, Vandalproof:

5MP, IP, 2592 x 1944px, 30 fps, 1/5 - 1/64000 sec, 1/2.9", Fast Ethernet, PoE 802.3af, IR LEDs

LevelOne HUBBLE Fixed Dome IP Network Camera, H.265, 5-Megapixel, 802.3af PoE, IR LEDs, Indoor/Outdoor, Vandalproof:

The LevelOne FCS-3307 Fixed Dome Outdoor Camera offers a highly reliable, cost-effective outdoor IP surveillance solution in a low-profile dome mounted casing, which is rated at IP68 and able to withstand outdoor operating conditions such as rain, snow, extreme heat, dust and humidity. The FCS-3307 offers 5-Megapixel resolution, and with 802.3af standard PoE, can use a single Cat.5 cable to run both power and data, making deployments easy and flexible. The dome mounting prevents malicious tampering with the camera, making it a secure and smart choice for all outdoor installations.

Short summary description LevelOne HUBBLE Fixed Dome IP Network Camera, H.265, 5-Megapixel, 802.3af PoE, IR LEDs, Indoor/Outdoor, Vandalproof:

LevelOne HUBBLE Fixed Dome IP Network Camera, H.265, 5-Megapixel, 802.3af PoE, IR LEDs, Indoor/Outdoor, Vandalproof, IP security camera, Indoor & outdoor, Wired, CE/FCC/UL, Ceiling/wall, White

Long summary description LevelOne HUBBLE Fixed Dome IP Network Camera, H.265, 5-Megapixel, 802.3af PoE, IR LEDs, Indoor/Outdoor, Vandalproof:

LevelOne HUBBLE Fixed Dome IP Network Camera, H.265, 5-Megapixel, 802.3af PoE, IR LEDs, Indoor/Outdoor, Vandalproof. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product colour: White, Form factor: Dome. Field of view (FOV) angle: 120°, Camera shutter speed: 1/5 - 1/64000 s. Optical sensor size: 25.4 / 2.9 mm (1 / 2.9"). Fixed focal length: 2.1 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.