LevelOne FCS-3000, 30 fps, 4x, 3.6 mm, 1/60 - 1/100000 s, 67°, 54°
LevelOne FCS-3000. Maximum frame rate: 30 fps, Digital zoom: 4x, Focal length range: 3.6 mm. Product colour: White, Sensor type: CCD, Optical sensor size: 25.4 / 3 mm (1 / 3"). Weight: 830 g. Flash memory: 4 MB, Internal memory: 16 MB, Supported protocols: TCP/IP, HTTP, SMTP, FTP, Telnet, NTP, DNS, DHCP, DDNS, UPnP