LevelOne logo

LevelOne HUBBLE Varifocal IP Network Camera, 5-Megapixel, H.265, 802.3af PoE

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95209
Info modified on:
14 Mar 2024, 19:48:49
Bullet Points LevelOne HUBBLE Varifocal IP Network Camera, 5-Megapixel, H.265, 802.3af PoE:
  • - 5-Megapixel high-definition resolution
  • - Video compression: H.264, H.265, MJPEG
  • - Auto Back Focus (ABF) function makes camera focusing easier
  • - P-iris automatic lighting control for high image quality
  • - Features WDR (Wide Dynamic Range) to enhance visibility under extremely bright or dark environments
  • - BNC connector for analog video output
  • - Supports 2 video streams simultaneously
  • - Digital input/output (1DI/1DO) for sensor and alarm
  • - Built-in Micro SD/SDHC card slot for local storage
Long product name LevelOne HUBBLE Varifocal IP Network Camera, 5-Megapixel, H.265, 802.3af PoE:

5MP, IP, 2592 x 1944px, 30 fps, 1/5 ~ 1/16000 sec, CMOS 1/1.8", RAW, Gigabit Ethernet, PoE 802.3af, WDR

LevelOne HUBBLE Varifocal IP Network Camera, 5-Megapixel, H.265, 802.3af PoE:

The LevelOne FCS-1158 is a fixed-position outdoor camera offering an ultra-reliable, cost-effective solution for indoor IP surveillance networks. Offering clear, sharp imagery with 5-Megapixel resolution and the versatility of 802.3af standard PoE to transfer power and data via a single Cat.5 cable, the LevelOne FCS-1158 should be an essential part of any security deployment that requires smart, reliable indoor cameras.

Short summary description LevelOne HUBBLE Varifocal IP Network Camera, 5-Megapixel, H.265, 802.3af PoE:

LevelOne HUBBLE Varifocal IP Network Camera, 5-Megapixel, H.265, 802.3af PoE, IP security camera, Indoor, Wired, CF/FCC, Ceiling/wall, Black, Grey

Long summary description LevelOne HUBBLE Varifocal IP Network Camera, 5-Megapixel, H.265, 802.3af PoE:

LevelOne HUBBLE Varifocal IP Network Camera, 5-Megapixel, H.265, 802.3af PoE. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product colour: Black, Grey, Form factor: Bullet. Minimum illumination: 0.05 lx, Field of view (FOV) angle: 89.1°, White balance: Auto. Sensor type: CMOS, Optical sensor size: 25.4 / 1.8 mm (1 / 1.8"). Focal length range: 3.6 - 10 mm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.