location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne FCS-1121 security camera Box IP security camera Indoor 1280 x 800 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FCS-1121
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FCS-1121 show
Show alternative article codes used in the online market place
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53788
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:29:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LevelOne FCS-1121 security camera Box IP security camera Indoor 1280 x 800 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor IP security camera
  • - CMOS 25.4 / 4 mm (1 / 4") 1280 x 800 pixels
  • - Wired Ethernet LAN
  • - Night vision
  • - Box
  • - White
  • - 380 g
Long product name LevelOne FCS-1121 security camera Box IP security camera Indoor 1280 x 800 pixels :
The long product name of LevelOne FCS-1121 security camera Box IP security camera Indoor 1280 x 800 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Megapixel PoE Network Camera
More>>>
LevelOne FCS-1121 security camera Box IP security camera Indoor 1280 x 800 pixels:
The official description of LevelOne FCS-1121 security camera Box IP security camera Indoor 1280 x 800 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Support MegaPixel up to 1280x800
- Support H.264 / MPEG-4 and MJPEG Codec Cmpression
- Simultaneous dual stream for optimized quality and bandwidth
- 1 DI/DO for External Alarm and Sensor Device
- Build-in 802.3af Compliant PoE(Power over Ethernet)
- Removable IR-Cut Filter for Day and Night Application
- Supports 2-way Audio
- Built-in SD/SDHC memory card slot
- Bundled with 64-Channel LevelOne IP CamSecure surveillance management software

Short summary description LevelOne FCS-1121 security camera Box IP security camera Indoor 1280 x 800 pixels:
This short summary of the LevelOne FCS-1121 security camera Box IP security camera Indoor 1280 x 800 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne FCS-1121, IP security camera, Indoor, Wired, FCC, CE, White, Box

Long summary description LevelOne FCS-1121 security camera Box IP security camera Indoor 1280 x 800 pixels:
This is an auto-generated long summary of LevelOne FCS-1121 security camera Box IP security camera Indoor 1280 x 800 pixels based on the first three specs of the first five spec groups.

LevelOne FCS-1121. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wired. Product colour: White, Form factor: Box. Minimum illumination: 1 lx, Lens viewing angle, horizontal: 62°, Lens viewing angle, vertical: 47°. Sensor type: CMOS, Optical sensor size: 25.4 / 4 mm (1 / 4"). Focal length range: 4.2 - 4.2 mm

Performance
Type *
IP security camera
Placement supported *
Indoor
Connectivity technology *
Wired
PTZ control
No
Certification
FCC, CE
Design
Form factor *
Box
Product colour *
White
Camera
Minimum illumination
1 lx
Lens viewing angle, horizontal
62°
Lens viewing angle, vertical
47°
Image sensor
Optical sensor size
25.4 / 4 mm (1 / 4")
Sensor type *
CMOS
Lens system
Focal length range
4.2 - 4.2 mm
Night vision
Night vision *
Yes
Video
Maximum resolution *
1280 x 800 pixels
Video formats supported
H.264, M-JPEG, MPEG4
Frame rate
30 fps
Audio
Built-in microphone
Yes
Network
Ethernet LAN *
Yes
Supported network protocols
TCP/IP, UDP, ICMP, DHCP, NTP, DNS, DDNS, SMTP, FTP, HTTP, Samba, PPPoE, UPnP, Bonjour, RTP, RTSP, RTCP
Wi-Fi *
No
Storage
Built-in HDD *
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
DC-in jack
Yes
Management features
Reset button
Yes
Power
Power source type *
PoE
Power consumption (typical)
10 W
Power over Ethernet (PoE)
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Weight
380 g
Other features
Dimensions (WxDxH)
60 x 120 x 60 mm
Networking features
Fast Ethernet
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)