LevelOne FBR-1461B, 100 Mbit/s, 24 Mbit/s, 2+, SNMP v3, IGMP, RIP-1/2, SNTP, PPPoE, PPPoA, 0 - 40 °C
LevelOne FBR-1461B. Data transfer rate: 100 Mbit/s. Downstream data rate: 24 Mbit/s, DSL specification: 2+. Management protocols: SNMP v3, IGMP, Supported network protocols: RIP-1/2, SNTP, PPPoE, PPPoA. Power requirements: 12VDC, Maximum data transfer rate: 0.1 Gbit/s, Dimensions (WxDxH): 132 x 94 x 35 mm