LevelOne 16-Port Cat.5 VGA Transmitter, 2048 x 1536 pixels, AV transmitter, 300 m, Black, Grey
LevelOne 16-Port Cat.5 VGA Transmitter. Type: AV transmitter, Maximum resolution: 2048 x 1536 pixels, Cable types supported: Cat5, Cat6, Cat7. Operating voltage: 5 V, Current: 3 A. Dimensions (WxDxH): 240 x 130 x 144 mm. Package width: 220 mm, Package depth: 385 mm, Package height: 95 mm