LevelOne logo

LevelOne 4-Port Cat.5 VGA Transmitter

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63002
Info modified on:
04 Apr 2025, 11:03:27
Short summary description LevelOne 4-Port Cat.5 VGA Transmitter:

LevelOne 4-Port Cat.5 VGA Transmitter, 2048 x 1536 pixels, AV transmitter, 300 m, Black, Silver

Long summary description LevelOne 4-Port Cat.5 VGA Transmitter:

LevelOne 4-Port Cat.5 VGA Transmitter. Type: AV transmitter, Maximum resolution: 2048 x 1536 pixels, Cable types supported: Cat5, Cat6, Cat7. Operating voltage: 5 V, Current: 2 A. Transmitter dimensions (WxDxH): 240 x 130 x 144 mm. Package width: 195 mm, Package depth: 370 mm, Package height: 85 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.