LevelOne logo

LevelOne Wireless AP Management Gateway gateway/controller

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15201
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LevelOne Wireless AP Management Gateway gateway/controller:

LevelOne Wireless AP Management Gateway, IEEE 802.11, IPSec/PPTP, WPA-PSK, WPA2, RADIUS, 90-264VAC, 47/63 Hz, 1.3 kg

Long summary description LevelOne Wireless AP Management Gateway gateway/controller:

LevelOne Wireless AP Management Gateway. Networking standards: IEEE 802.11, VPN support: IPSec/PPTP. Security algorithms: WPA-PSK, WPA2, Authentication method: RADIUS. Power requirements: 90-264VAC, 47/63 Hz. Weight: 1.3 kg, Dimensions (WxDxH): 239 x 156 x 30 mm. Certification: CE, FCC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.