location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne 48V DC Power Supply, 64W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
48V DC Power Supply, 64W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
POW-4801 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867164884
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109673
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:31:41
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne 48V DC Power Supply, 64W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Input voltage: 110-240 V Input frequency: 50/60 Hz Output voltage: 48 V
  • - Purpose: Network switch
  • - Power protection features: Over current, Over voltage, Short circuit
  • - Black
Long product name LevelOne 48V DC Power Supply, 64W :
The long product name of LevelOne 48V DC Power Supply, 64W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

48V DC Power Adapter, 110-240VAC, 50/60Hz, 1.35A, 25Kh
More>>>
LevelOne 48V DC Power Supply, 64W:
The official description of LevelOne 48V DC Power Supply, 64W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

LevelOne POW-4801 is a combination accessory of 48V AC Power Adapter plus one DC Power Jack Converter, which provides an ideal solution for DC power demand devices but with only AC power source available.

The DC Jack Converter is easy for installation; connect one end to the AC Power Adapter, and DC Terminal Block on powered device with other end.

POW-4801 provides 64.8w output power and offers Overvoltage, Overcurrenter, and Short Circuit Protection that keeps powered devices from electrical demand.

Short summary description LevelOne 48V DC Power Supply, 64W:
This short summary of the LevelOne 48V DC Power Supply, 64W data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne 48V DC Power Supply, 64W, Network switch, Indoor, 110-240 V, 50/60 Hz, 48 V, 1.35 A

Long summary description LevelOne 48V DC Power Supply, 64W:
This is an auto-generated long summary of LevelOne 48V DC Power Supply, 64W based on the first three specs of the first five spec groups.

LevelOne 48V DC Power Supply, 64W. Purpose: Network switch, Power supply type: Indoor, Input voltage: 110-240 V. Mean time between failures (MTBF): 25000 h. Product colour: Black

Features
Purpose *
Network switch
Power supply type *
Indoor
Input voltage *
110-240 V
Input frequency *
50/60 Hz
Output voltage *
48 V
Output current
1.35 A
Adjustable output voltage
No
Power protection features
Over current, Over voltage, Short circuit
Features
Compatibility
IEC-4000 IEC-4001 IEC-4002 IEC-4301 IFP-0501 IFP-0502 IFP-0503 IFP-0504 IFS-0501 IFS-0502 IFS-0503 IFS-0504
Certification
UL 60950-1 cUL 60950-1 TUV EN 60950-1 CB Report(IEC60950-1) CE Marked CCC Marked PSE Marked BSMI Marked SAA Marked
Performance
Mean time between failures (MTBF)
25000 h
Design
Product colour *
Black
Logistics data
Harmonized System (HS) code
85044095
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Nederland 1 distributor(s)