Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne Fixed Network Camera, 5-Megapixel, 802.3af PoE, Day & Night, WDR

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fixed Network Camera, 5-Megapixel, 802.3af PoE, Day & Night, WDR
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57115207 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0846359035344 show
Category
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
security cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 34045
This statistic is based on the 76105 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74374 free Open Icecat users .
Info modified on: 21 Feb 2018 00:48:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name LevelOne Fixed Network Camera, 5-Megapixel, 802.3af PoE, Day & Night, WDR :
The short editorial description of LevelOne Fixed Network Camera, 5-Megapixel, 802.3af PoE, Day & Night, WDR

5MP, IP, 2592 x 1944px, 30 fps, 1~ 1/10000 sec, CMOS 1/3.2", RAW, Fast Ethernet, PoE 802.3af
More>>>
LevelOne Fixed Network Camera, 5-Megapixel, 802.3af PoE, Day & Night, WDR:
The official marketing text of LevelOne Fixed Network Camera, 5-Megapixel, 802.3af PoE, Day & Night, WDR as supplied by the manufacturer

- Built-in Micro SDHC/SDXC card slot for local storage
- 5-Megapixel (2592 x 1944) high-definition resolution
- Features WDR (Wide Dynamic Range) to enhance visibility under extremely bright or dark environments
- Compression: H.264/MJPEG
- Removable IR-cut filter for day and night surveillance
- Power support: PoE (IEEE 802.3af)
- Free video surveillance and CMS (Central Management System) software with 64-channel license

Short summary description LevelOne Fixed Network Camera, 5-Megapixel, 802.3af PoE, Day & Night, WDR:
This short summary of the LevelOne Fixed Network Camera, 5-Megapixel, 802.3af PoE, Day & Night, WDR data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne Fixed Network Camera, 5-Megapixel, 802.3af PoE, Day & Night, WDR, IP security camera, Box, Black, Grey, White, Wall, Power, 2592 x 1944 pixels

Long summary description LevelOne Fixed Network Camera, 5-Megapixel, 802.3af PoE, Day & Night, WDR:
This is an auto-generated long summary of LevelOne Fixed Network Camera, 5-Megapixel, 802.3af PoE, Day & Night, WDR based on the first three specs of the first five spec groups.

LevelOne Fixed Network Camera, 5-Megapixel, 802.3af PoE, Day & Night, WDR. Type: IP security camera. Form factor: Box, Colour of product: Black, Grey, White, Mounting type: Wall. Maximum resolution: 2592 x 1944 pixels, Video formats supported: RAW, Video compression formats: H.264,M-JPEG. Minimum illumination: 0.05 lx, Viewing angle, horizontal: 70.9°, White balance: Auto. Sensor type: CMOS, Optical sensor size: 25.4 / 3.2 mm (1 / 3.2")

Performance
Type *
Characteristics of the device.
IP security camera
PTZ control (Pan/Tilt/Zoom)
Yes
Wide Dynamic Range (WDR)
Yes
Day/night mode
Yes
Design
Form factor *
The shape or design of the product.
Box
Colour of product *
The colour e.g. red, blue, green, black, white.
Black, Grey, White
Mounting type *
Type of mounting e.g. wall mounting.
Wall
LED indicators
Power
Video
Maximum resolution
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2592 x 1944 pixels
Video formats supported
The type of video formats that can be used by this device.
RAW
Video compression formats
H.264,M-JPEG
Supported graphics resolutions
The graphic resolutions that can be displayed by the device. The graphic resolution describes the width and height dimensions of a display, such as a computer monitor, measured in pixels.
320 x 240,640 x 480 (VGA),1280 x 720 (HD 720),1920 x 1080 (HD 1080),2048 x 1536 (QXGA)
Supported video modes
The video modes that can be displayed by the device.
240p,480p,720p,1080p
Noise reduction
Yes
Automatic gain control
Yes
Frame rate
30 fps
Megapixel
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
5 MP
Full HD
Full High Definition (HD) means that a display supports a resolution of 1920 x 1080 pixel, and has a digital TV connection.
Yes
Image quality adjustment
Brightness, Contrast, Saturation, Sharpness
Camera
Minimum illumination *
Also known as light sensitivity, this is the smallest amount of light needed for the camera to produce an image of useable quality.
0.05 lx
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
70.9°
White balance
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
Auto
Camera shutter type
Indicates if the camera shutter is mechanical or electronic.
Electronic
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/5 - 1/10000
Image sensor
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CMOS
Optical sensor size
Optical sensors are electronic detectors that convert light, or a change in light, into an electronic signal. They are used in many industrial and consumer applications e.g. lamps that turn on automatically in response to darkness. Optical sensors come in many sizes.
25.4 / 3.2 mm (1 / 3.2")
Progressive scan
Also referred to as noninterlaced scanning, this is a way of displaying, storing, or transmitting moving images in which all the lines of each frame are drawn in sequence. This is in contrast to interlaced video used in traditional analog television systems where only the odd lines, then the even lines of each frame (each image called a video field) are drawn alternately.Progressive scan is used for DVDs and HDTV (high defintion television).
Yes
Lens system
Zoom capability
The amount that the camera lens can zoom.
Yes
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
2.8 - 12 mm
Focus adjustment
1.4
Storage
Built-in hard drive *
The product has a hard drive built into it.
No
Card reader integrated
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Compatible memory cards
Types of memory cards which can be used with this product.
MicroSD (TransFlash),MicroSDHC,MicroSDXC
Maximum memory card size
The maximum size of memory card that can be used with this device.
64 GB
Night vision
Night vision *
Night vision is technology which allows you to see in low light conditions.
Yes
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Networking
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Ethernet interface type
Fast Ethernet
Supported network protocols
Network protocols tested as compatible with this product e.g. FTP,HTML, POP.
TCP, UDP, HTTP, HTTPS, DHCP, PPPoE, RTP, RTSP, IPv6, DNS, DDNS, NTP, ICMP, ARP, IGMP, SMTP, FTP, UPnP, SNMP, Bonjour
Ports & interfaces
Connectivity technology *
Wired
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
RJ-45
Terminal block port
Yes
Audio
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
G.711
Built-in microphone
Microphone that is found inside the product.
No
Voice codecs
G.711
Weight & dimensions
Width
The measurement or extent of something from side to side.
67 mm
Depth
The distance from the front to the back of something.
169 mm
Height
The measurement of the product from head to foot or from base to top.
65 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
438 g
Package width
The distance from one side of the packaging to the other.
200 mm
Package depth
The distance from the front to the back of the packaging.
90 mm
Package height
The distance from the top to the bottom of the packaging.
200 mm
Package weight
Weight of the packaged product.
735 g
Power
Power over Ethernet (PoE) *
The device supports Power over Ethernet (PoE), which is one of several standardized or ad-hoc systems which pass electrical power along with data on Ethernet cabling. This allows a single cable to provide both data connection and electrical power to devices such as wireless access points or IP cameras.
Yes
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
4.002 W
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
Management features
Reset button
Yes
Certificates
RoHS compliance
The Restriction of Hazardous Substances (RoHS) Directive aims to restrict certain dangerous substances commonly used in electrical and electronic equipment. Any RoHS compliant product is tested for the presence of Lead (Pb), Cadmium (Cd), Mercury (Hg), Hexavalent chromium (Hex-Cr), Polybrominated biphenyls (PBB), and Polybrominated diphenyl ethers (PBDE). PBB and PBDE are flame retardants used in several plastics. For Cadmium and Hexavalent chromium, there must be less than 0.01% of the substance by weight at raw homogeneous materials level. For Lead, PBB, and PBDE, there must be no more than 0.1% of the material, when calculated by weight at raw homogeneous materials. Any RoHS compliant component must have 100 ppm or less of mercury and the mercury must not have been intentionally added to the component. In the EU, some military and medical equipment are exempt from RoHS compliance.
Yes
Certification
CE, FCC, ONVIF
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-10 - 50 °C
Operating relative humidity (H-H)
10 - 85%
System requirements
Windows operating systems supported
Windows vesions wich can be used with the device.
Windows 7 Enterprise,Windows 7 Enterprise x64,Windows 7 Home Basic,Windows 7 Home Basic x64,Windows 7 Home Premium,Windows 7 Home Premium x64,Windows 7 Professional,Windows 7 Professional x64,Windows 7 Starter,Windows 7 Starter x64,Windows 7 Ultimate,Windows 7 Ultimate x64,Windows 8,Windows Vista Business,Windows Vista Business x64,Windows Vista Enterprise,Windows Vista Enterprise x64,Windows Vista Home Basic,Windows Vista Home Basic x64,Windows Vista Home Premium,Windows Vista Home Premium x64,Windows Vista Ultimate,Windows Vista Ultimate x64,Windows XP Home,Windows XP Home x64,Windows XP Professional,Windows XP Professional x64
Packaging content
Manual
Yes
Quick start guide
Instructions, either online, as a computer program or in paper form, to allow you to set up and start using the product quickly.
Yes
Technical details
Iris
Yes
Back light compensation method
Yes
Number of video streams
2
Brand Image Product code Product Stock Price from
LevelOne FCS-1091 Indoor box Black,Grey LevelOne FCS-1091 Indoor box Black,Grey
(show image)
571091 FCS-1091  — 
LevelOne Fixed Network Camera, 2-Megapixel, Outdoor, 802.3af PoE, Day & Night, IR LEDs LevelOne Fixed Network Camera, 2-Megapixel, Outdoor, 802.3af PoE, Day & Night, IR LEDs
(show image)
571505 Fixed Network Camera, 2-Megapixel, Outdoor, 802.3af PoE, Day & Night, IR LEDs EUR 210,71
(excl. VAT)
EUR 252,85 (incl. VAT)
LevelOne PTZ Dome Network Camera, 2-Megapixel, Outdoor, 802.3at PoE+, Day & Night, 18x Optical Zoom, WDR LevelOne PTZ Dome Network Camera, 2-Megapixel, Outdoor, 802.3at PoE+, Day & Night, 18x Optical Zoom, WDR
(show image)
571416 PTZ Dome Network Camera, 2-Megapixel, Outdoor, 802.3at PoE+, Day & Night, 18x Optical Zoom, WDR EUR 1674,68
(excl. VAT)
EUR 2009,61 (incl. VAT)
LevelOne P/T Network Camera LevelOne P/T Network Camera
(show image)
571004 P/T Network Camera EUR 30,15
(excl. VAT)
EUR 37,69 (incl. VAT)
LevelOne FCS-5059 IP security camera Indoor & outdoor Bullet White LevelOne FCS-5059 IP security camera Indoor & outdoor Bullet White
(show image)
57107407 FCS-5059 EUR 310,32
(excl. VAT)
EUR 387,90 (incl. VAT)
LevelOne Fixed Dome Network Camera, 2-Megapixel, 802.3af PoE LevelOne Fixed Dome Network Camera, 2-Megapixel, 802.3af PoE
(show image)
571322 Fixed Dome Network Camera, 2-Megapixel, 802.3af PoE EUR 189,26
(excl. VAT)
EUR 229,00 (incl. VAT)
LevelOne Wireless 1.3-Megapixel Network Camera LevelOne Wireless 1.3-Megapixel Network Camera
(show image)
572005 Wireless 1.3-Megapixel Network Camera EUR 53,67
(excl. VAT)
EUR 64,40 (incl. VAT)
LevelOne Panoramic Dome Network Camera, 2-Megapixel, 802.3af PoE, Day & Night LevelOne Panoramic Dome Network Camera, 2-Megapixel, 802.3af PoE, Day & Night
(show image)
571324 Panoramic Dome Network Camera, 2-Megapixel, 802.3af PoE, Day & Night EUR 247,50
(excl. VAT)
EUR 297,00 (incl. VAT)
LevelOne WCS-0030 surveillance camera LevelOne WCS-0030 surveillance camera
(show image)
WCS-0030 WCS-0030 EUR 90,94
(excl. VAT)
EUR 109,13 (incl. VAT)
Country Distributor
Portugal 1 distributor(s)
Deutschland 6 distributor(s)
Italia 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)
Switzerland 1 distributor(s)
España 1 distributor(s)