location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne FCS-1091 security camera Box Indoor 640 x 480 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FCS-1091
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FCS-1091 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0878742003890 show
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72404
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:35:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LevelOne FCS-1091 security camera Box Indoor 640 x 480 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor
  • - CCD 25.4 / 4 mm (1 / 4") 640 x 480 pixels
  • - Wired Ethernet LAN
  • - Digital zoom: 4x
  • - Box
  • - Black, Grey
  • - 485 g
Long product name LevelOne FCS-1091 security camera Box Indoor 640 x 480 pixels :
The long product name of LevelOne FCS-1091 security camera Box Indoor 640 x 480 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FCS-1091 - 640 x 480 30fps/25fps, 1.4” CCD, 58dB, JPEG, AVI, 485g, Black/Grey
More>>>
LevelOne FCS-1091 security camera Box Indoor 640 x 480 pixels:
The official description of LevelOne FCS-1091 security camera Box Indoor 640 x 480 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Triple Streaming for MPEG4, Motion-JPEG and Mobile device simultaneously;
- Day/Night viewing with automatic IR filter switching;
- Remote viewing over the Internet or via 3G Mobile phone;
- Features Motion Detection and Eventnotification via E-mail;
- Supports UPnP for easy set-up and installation and DDNS for dynamic IP;
- Free software included (Industry-leading 64-channel IP CamSecure software).

Product Overview
The LevelOne FCS-1091 PoE IP Network Camera features a high definition Sony Progressive CCD image sensor capturing high quality live streaming video. The PoE IP Camera features MPEG-4/MJPEG video compression, dual stream capability to multiple users, day/night switching, audio and PoE capability for flexible deployment.

Power over Ethernet (PoE) and Day/Night Support
The FCS-1091 Network Camera features both PoE and Day/Night support. PoE functionality allows for flexible deployment while the auto day/night switching allows for automatic camera adjustment to capture color images under normal light and black and white images under low light conditions. The high quality CCD sensor enables users to enjoy high definition picture quality at full VGA quality at 30 frames per second under most light conditions.

Multiple Video and Bi-directional Audio Compression
With enhanced MPEG-4 and Motion-JPEG Video compression, users can enjoy highquality images with minimum bandwidth. The FCS-1091 includes G.726 audio compression for easy synchronizing with live video streams.

Motion Detection & E-mail Alerts
Users can setup 4 motion-detection regions with the FCS-1091, each with adjustable size and sensitivity. When motion is detected at the specified regions, the system can send an E-mail alert or send captured images via FTP upload to a designated storage server.

Advanced Features for Professional Use
The LevelOne FCS-1091 includes a range of advance features for professional surveillance users. These include a SYSLOG server for remote log server to log messages as well as NTP (Network-Time-Protocol) Support for synchronizing the camera’s internal clock to an Internet Time-Server for a legitimate time-stamp on recorded video and pictures.

Bundled LevelOne IP CamSecure
The FCS-1091 Day/Night PoE Network Camera comes bundled with the LevelOne IP CamSecure Surveillance Management Software package. It is an easy to use Web-based surveillance management tool that allows users to monitor the camera locally over the LAN or remotely over the Internet.

Short summary description LevelOne FCS-1091 security camera Box Indoor 640 x 480 pixels:
This short summary of the LevelOne FCS-1091 security camera Box Indoor 640 x 480 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne FCS-1091, Indoor, Wired, FCC, CE, Black, Grey, Box, 0.5 lx

Long summary description LevelOne FCS-1091 security camera Box Indoor 640 x 480 pixels:
This is an auto-generated long summary of LevelOne FCS-1091 security camera Box Indoor 640 x 480 pixels based on the first three specs of the first five spec groups.

LevelOne FCS-1091. Placement supported: Indoor, Connectivity technology: Wired, Certification: FCC, CE. Product colour: Black, Grey, Form factor: Box. Minimum illumination: 0.5 lx, Tilt angle range: 0 - 54°, White balance: Auto. Sensor type: CCD, Optical sensor size: 25.4 / 4 mm (1 / 4"). Digital zoom: 4x, Focal length range: 6 mm

Performance
Placement supported *
Indoor
Connectivity technology *
Wired
Day/night mode
Yes
Plug and Play
Yes
Certification
FCC, CE
Design
Form factor *
Box
Product colour *
Black, Grey
Camera
Minimum illumination
0.5 lx
Tilt angle range
0 - 54°
White balance
Auto
Image sensor
Optical sensor size
25.4 / 4 mm (1 / 4")
Sensor type *
CCD
Lens system
Digital zoom
4x
Focal length range
6 mm
Video
Maximum resolution *
640 x 480 pixels
Video formats supported
AVI, MPEG4
Frame rate
30 fps
Audio
Audio codecs
G.726, G.711
Signal-to-Noise Ratio (SNR)
58 dB
Built-in microphone
Yes
Network
Ethernet LAN *
Yes
Supported network protocols
IPv4, TCP/IP, DHCP, SMTP, NTP, HTTP, HTTPS, UPnP, FTP, RTP, RTSP
Network
Wi-Fi *
No
Cabling technology
10/100Base-T(X)
Storage
Built-in HDD *
No
Flash memory
8 MB
Internal memory
32 MB
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Power
Power source type *
PoE
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
DC output voltage
+12V
DC output current
1.25 A
Power over Ethernet (PoE)
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 80 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
80 mm
Depth
132 mm
Height
50 mm
Weight
485 g
Other features
Compliance industry standards
IEEE 802.3af
Compatible operating systems
Windows 2000 Windows XP Windows Vista
Source Testseek summary Average rating
Reviews
Updated:
2011-11-06 02:16:10
Uk has collected 1 expert review for LevelOne FCS-1091 security camera Box Indoor 640 x 480 pixels and the rating is 77 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
77%
Country Distributor
United Kingdom 1 distributor(s)