Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne FCS-1151

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FCS-1151
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
571012
Category
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
security cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10834
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 14 Dec 2017 19:13:46
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name LevelOne FCS-1151 :
The short editorial description of LevelOne FCS-1151

FCS-1151, PoE, D/N, 2MP, 4x, 1/3.2'' CMOS, 1600x1200, A.O.V 75°C, Fast Ethernet, NTSC/PAL, H.264/MPEG-4/MJPEG, 256MB RAM, 128MB Flash, SD/SDHC, QoS, 8W, 664g, White
More>>>

LevelOne FCS-1151:
The official marketing text of LevelOne FCS-1151 as supplied by the manufacturer
2-Megapixel PoE Network Camera
LevelOne FCS-1151 is a professional-series fixed network camera featuring super image quality and exceptional bandwidth efficiency. It is especially suitable for wide open spaces such as building entrances and airports, or applications requiring accurate identification, such as human faces in banks or vehicle license plates in parking lots.

Featuring a 2-Megapixel sensor, and H.264/ MPEG-4/ MJPEG compression technology, video streams can be individually configured to meet different needs or bandwidth constraints, thereby further reducing bandwidth and storage requirements. Users can receive multiple streams simultaneously in different resolutions, frame rates and image qualities for viewing on different platforms.

Together with PoE, QoS, activity adaptive streaming, and the included 64-CH LevelOne IP CamSecure surveillance management software, the FCS-1151 is indisputably the top choice for reliable and high performance surveillance.

Benefits:
- 2-Megapixel CMOS Sensor;
- Removable IR-cut Filter for Day & Night Function;
- Real-time H.264, MPEG-4 and MJPEG Compression (Triple Codec);
- Multiple Streams Simultaneously;
- Video Cropping for Bandwidth Saving;
- ePTZ for Data Efficiency;
- Tamper Detection for Unauthorized Changes;
- Built-in 802.3af Compliant PoE;
- Built-in SD/SDHC Card Slot for On-board Storage.
Short summary description LevelOne FCS-1151:
This short summary of the LevelOne FCS-1151 data-sheet is auto-generated and uses the product title and the first six key specs.
LevelOne FCS-1151, 1600 x 1200 pixels, H.264, 30 fps, 0.1 lx, 75°, 1/5 - 1/40000
Long summary description LevelOne FCS-1151 :

LevelOne FCS-1151. Maximum resolution: 1600 x 1200 pixels, Video formats supported: H.264, Frame rate: 30 fps. Minimum illumination: 0.1 lx, Viewing angle, horizontal: 75°, Camera shutter speed: 1/5 - 1/40000. Sensor type: CMOS, Optical sensor size: 25.4 / 3.2 mm (1 / 3.2"). Digital zoom: 4x, Focal length range (f-f): 0 - 4.2 mm. Security algorithms: 802.1x RADIUS,HTTPS

This is an auto-generated long summary of LevelOne FCS-1151 based on the first three specs of the first five spec groups.
Video
Maximum resolution
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
1600 x 1200 pixels
Video formats supported
The type of video formats that can be used by this device.
H.264
Frame rate
30 fps
Camera
Minimum illumination *
Also known as light sensitivity, this is the smallest amount of light needed for the camera to produce an image of useable quality.
0.1 lx
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
75°
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/5 - 1/40000
Image sensor
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CMOS
Optical sensor size
Optical sensors are electronic detectors that convert light, or a change in light, into an electronic signal. They are used in many industrial and consumer applications e.g. lamps that turn on automatically in response to darkness. Optical sensors come in many sizes.
25.4 / 3.2 mm (1 / 3.2")
Lens system
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
4x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
0 - 4.2 mm
Security
Video motion detection
Yes
Active tampering alarm
Yes
IP address filtering
Yes
Security algorithms
Security algorithms are used to provide authentication, cipher key generation, integrity and radio link privacy to users on mobile networks. The security algorithms supported are the ones that can be used with this product.
802.1x RADIUS,HTTPS
Storage
Compatible memory cards
Types of memory cards which can be used with this product.
SD,SDHC
Flash memory
128 MB
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
256 MB
Night vision
Night vision *
Night vision is technology which allows you to see in low light conditions.
Yes
Networking
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Cabling technology
Type of cable technology performance.
10/100Base-T(X)
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.3, IEEE 802.3u, IEEE 802.3af, IEEE 802.1x
Supported network protocols
Network protocols tested as compatible with this product e.g. FTP,HTML, POP.
IPv4, IPv6, TCP/IP, HTTP, HTTPS, UPnP, RTSP/RTP/ RTCP, IGMP, SMTP, FTP, DHCP, NTP, DNS, DDNS, PPPoE, CoS, QoS, SNMP
Ports & interfaces
Microphone in
The socket where a microphone is connected to the device.
Yes
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Audio
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
AAC
Built-in microphone
Microphone that is found inside the product.
Yes
Audio codecs
G.711
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
664 g
Power
Power over Ethernet (PoE) *
The device supports Power over Ethernet (PoE), which is one of several standardized or ad-hoc systems which pass electrical power along with data on Ethernet cabling. This allows a single cable to provide both data connection and electrical power to devices such as wireless access points or IP cameras.
Yes
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
8 W
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
Management features
Reset button
Yes
Certificates
Certification
CE, FCC, RoHS
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 50 °C
Operating relative humidity (H-H)
0 - 90%
Other features
Power requirements
12V DC/24V AC
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
72 x 153 x 55 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000 Windows XP Windows Vista Windows 7
F-number (relative aperture)
1.2
Data transfer rate
Rate at which data can be transferred, usually measured in units per second. May vary with network configurations.
100 Mbit/s
Networking features
Fast Ethernet
Resolution description
1280 x 720, 800 x 600
I/O ports
An interface on a device to which you can connect another device.
4-pin Auto lris A/V-out
Country Distributor
Deutschland 2 distributor(s)