location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne KIT:FCS-1151 + FCS-1151 1600 x 1200 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KIT:FCS-1151 + FCS-1151
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
571012/KIT
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19206
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LevelOne KIT:FCS-1151 + FCS-1151 1600 x 1200 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - CMOS 25.4 / 3.2 mm (1 / 3.2") 1600 x 1200 pixels
  • - Night vision
  • - Digital zoom: 4x
  • - 664 g
Warranty:
Long product name LevelOne KIT:FCS-1151 + FCS-1151 1600 x 1200 pixels :
The long product name of LevelOne KIT:FCS-1151 + FCS-1151 1600 x 1200 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FCS-1151, PoE, D/N, 2MP, 4x, 1/3.2'' CMOS, 1600x1200, A.O.V 75°C, Fast Ethernet, NTSC/PAL, H.264/MPEG-4/MJPEG, 256MB RAM, 128MB Flash, SD/SDHC, QoS, 8W, 664g, White (Two for the price of one)
More>>>
LevelOne KIT:FCS-1151 + FCS-1151 1600 x 1200 pixels:
The official description of LevelOne KIT:FCS-1151 + FCS-1151 1600 x 1200 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

2-Megapixel PoE Network Camera
LevelOne FCS-1151 is a professional-series fixed network camera featuring super image quality and exceptional bandwidth efficiency. It is especially suitable for wide open spaces such as building entrances and airports, or applications requiring accurate identification, such as human faces in banks or vehicle license plates in parking lots.

Featuring a 2-Megapixel sensor, and H.264/ MPEG-4/ MJPEG compression technology, video streams can be individually configured to meet different needs or bandwidth constraints, thereby further reducing bandwidth and storage requirements. Users can receive multiple streams simultaneously in different resolutions, frame rates and image qualities for viewing on different platforms.

Together with PoE, QoS, activity adaptive streaming, and the included 64-CH LevelOne IP CamSecure surveillance management software, the FCS-1151 is indisputably the top choice for reliable and high performance surveillance.

Benefits:
- 2-Megapixel CMOS Sensor;
- Removable IR-cut Filter for Day & Night Function;
- Real-time H.264, MPEG-4 and MJPEG Compression (Triple Codec);
- Multiple Streams Simultaneously;
- Video Cropping for Bandwidth Saving;
- ePTZ for Data Efficiency;
- Tamper Detection for Unauthorized Changes;
- Built-in 802.3af Compliant PoE;
- Built-in SD/SDHC Card Slot for On-board Storage.

Short summary description LevelOne KIT:FCS-1151 + FCS-1151 1600 x 1200 pixels:
This short summary of the LevelOne KIT:FCS-1151 + FCS-1151 1600 x 1200 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne KIT:FCS-1151 + FCS-1151, CE, FCC, RoHS, 0.1 lx, 75°, 1/5 - 1/40000 s, CMOS, 25.4 / 3.2 mm (1 / 3.2")

Long summary description LevelOne KIT:FCS-1151 + FCS-1151 1600 x 1200 pixels:
This is an auto-generated long summary of LevelOne KIT:FCS-1151 + FCS-1151 1600 x 1200 pixels based on the first three specs of the first five spec groups.

LevelOne KIT:FCS-1151 + FCS-1151. Certification: CE, FCC, RoHS. Minimum illumination: 0.1 lx, Lens viewing angle, horizontal: 75°, Camera shutter speed: 1/5 - 1/40000 s. Sensor type: CMOS, Optical sensor size: 25.4 / 3.2 mm (1 / 3.2"). Digital zoom: 4x, Focal length range: 0 - 4.2 mm. Maximum resolution: 1600 x 1200 pixels, Video formats supported: H.264, Frame rate: 30 fps

Performance
Certification
CE, FCC, RoHS
Camera
Minimum illumination
0.1 lx
Lens viewing angle, horizontal
75°
Camera shutter speed
1/5 - 1/40000 s
Image sensor
Optical sensor size
25.4 / 3.2 mm (1 / 3.2")
Sensor type *
CMOS
Lens system
Digital zoom
4x
Focal length range
0 - 4.2 mm
Night vision
Night vision *
Yes
Video
Maximum resolution *
1600 x 1200 pixels
Video formats supported
H.264
Frame rate
30 fps
Audio
Audio formats supported
AAC
Audio codecs
G.711
Built-in microphone
Yes
Network
Supported network protocols
IPv4, IPv6, TCP/IP, HTTP, HTTPS, UPnP, RTSP/RTP/ RTCP, IGMP, SMTP, FTP, DHCP, NTP, DNS, DDNS, PPPoE, CoS, QoS, SNMP
Wi-Fi *
No
Cabling technology
10/100Base-T(X)
Storage
Compatible memory cards
SD, SDHC
Flash memory
128 MB
Internal memory
256 MB
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
DC-in jack
Yes
Security
Video motion detection
Yes
Active tampering alarm
Yes
IP address filtering
Yes
Security algorithms
802.1x RADIUS, HTTPS
Management features
Reset button
Yes
Power
Power source type *
PoE
Power consumption (typical)
8 W
Power over Ethernet (PoE)
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operating relative humidity (H-H)
0 - 90%
Weight & dimensions
Weight
664 g
Other features
Resolution description
1280 x 720, 800 x 600
Power requirements
12V DC/24V AC
I/O ports
4-pin Auto lris A/V-out
Dimensions (WxDxH)
72 x 153 x 55 mm
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3af, IEEE 802.1x
Compatible operating systems
Windows 2000 Windows XP Windows Vista Windows 7
F-number (relative aperture)
1.2
Data transfer rate
100 Mbit/s
Networking features
Fast Ethernet