Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne KIT:FGL-2870 + 4 x GVT-0300 Managed L2 Grey

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KIT:FGL-2870 + 4 x GVT-0300
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
551101/KIT
Category
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
network switches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 08 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6016
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 08-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 09 Dec 2017 14:43:48
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name LevelOne KIT:FGL-2870 + 4 x GVT-0300 Managed L2 Grey :
The short editorial description of LevelOne KIT:FGL-2870 + 4 x GVT-0300 Managed L2 Grey

FGL-2870, 1U, Managed, 24-port Fast Ethernet, 4 Gigabit Combo SFP, QoS, Q-in-Q, L2, RADIUS, SSH, SSL, 2kg, Grey + 4 x GVT-0300, SFP, MM-850nm, 1.25Gb/s, LC, 550m
More>>>

LevelOne KIT:FGL-2870 + 4 x GVT-0300 Managed L2 Grey:
The official marketing text of LevelOne KIT:FGL-2870 + 4 x GVT-0300 Managed L2 Grey as supplied by the manufacturer
24 FE + 4 GE with 4 Combo SFP L2 Managed Switch
LevelOne FGL-2870 is a cost-effective stackable Layer 2 SNMP Ethernet switch with 24 100Base-TX Fast Ethernet ports, 4 Gigabit Ethernet RJ-45 Combo ports which associated with SFP (Small Form Factor Pluggable) slots. It provides reliable and expandable solutions for large workgroups or backbones. Features IP clustering which allows administrators to use a single IP address to manage a virtual stack of up to 36 switches.FGL-2870 is packed with features including: Telnet, Web and SNMP management, QoS, Port Security, etc. to increase the reliability to the network edge.

Enhanced Security
FGL-2870 provides port security based on MAC address to ensure maximum access to the ports, limits the number of devices which are using the ports and protects against MAC flooding. Security Shell (SSH) and Secure Sockets Layer (SSL/ HTTPS) encrypts the network information via Telnet
and Web, providing a secure network management. TACACS+/RADIUS Authentication enables a centralized control of the switch and avoids unauthorized users from altering the configuration.

Comprehensive QoS
LevelOne FGL-2870 offers 4 egress queues per port, which enables differentiated management of up to 4 traffic types. Traffic is prioritized according to 802.1p and DSCP, giving optimal performance to real-time applications such as voice and video.

Benefits:
- 24x 10/100Base-TX + 4x Gigabit Combo (RJ-45/SFP) ports;
- IP clustering for single IP management;
- Fan-less hardware design;
- Q-in-Q support;
- High performance network security and management capability;
- Advanced QoS features for triple play;
- Enhanced scalability and availability fatures.
Short summary description LevelOne KIT:FGL-2870 + 4 x GVT-0300 Managed L2 Grey:
This short summary of the LevelOne KIT:FGL-2870 + 4 x GVT-0300 Managed L2 Grey data-sheet is auto-generated and uses the product title and the first six key specs.
LevelOne KIT:FGL-2870 + 4 x GVT-0300, Managed network switch, L2, Full duplex
Long summary description LevelOne KIT:FGL-2870 + 4 x GVT-0300 Managed L2 Grey :

LevelOne KIT:FGL-2870 + 4 x GVT-0300. Switch type: Managed network switch, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 8000 entries. Networking standards: IEEE 802.1D,IEEE 802.1p,IEEE 802.1Q,IEEE 802.1v,IEEE 802.1w,IEEE 802.1x,IEEE 802.3,IEEE...

This is an auto-generated long summary of LevelOne KIT:FGL-2870 + 4 x GVT-0300 Managed L2 Grey based on the first three specs of the first five spec groups.
Management features
Switch type *
What switch device has, managed or unmanaged.
Managed network switch
Switch layer
A network switch is a computer networking device that links networking segments. A switch has different layers, such as layer 2 (a network bridge, operating at the data link layer, interconnecting a small number of devices) and layer 4 (can act as a firewall, amongst other things).
L2
Quality of Service (QoS) support
Yes
System event log
Yes
MIB support
RMON 1/2/3/9
Multicast support
Yes
Web-based management
Using a website/web application to manage something.
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
The number of basic switching RJ-45 Ethernet ports (sockets).
24
Combo SFP ports quantity
4
SFP/SFP+ slots quantity
4
Copper ethernet cabling technology
1000BASE-T,1000BASE-TX,100BASE-TX,10BASE-T
Networking
Networking standards *
The way in which the network is working, e.g. IEEE 802.11a, IEEE 802.11b, IEEE 802.11g.
IEEE 802.1D,IEEE 802.1p,IEEE 802.1Q,IEEE 802.1v,IEEE 802.1w,IEEE 802.1x,IEEE 802.3,IEEE 802.3ab,IEEE 802.3u,IEEE 802.3z
10G support *
The product can use Oracle 10G, which is a database management system introduced in 2003.
No
Full duplex
A full-duplex system allows communication in both directions, and unlike half-duplex, allows this to happen simultaneously.
Yes
Flow control support
Yes
Port mirroring
Yes
Spanning tree protocol
Yes
Data transmission
MAC address table *
The MAC address is the 'Media Access Control Address'. It is a unique address given to a network interface controller (NIC) in a device. A MAC address table shows the addresses in a table format.
8000 entries
Supported data transfer rates
Rates at which data can be transferred. May vary according to network configurations.
10/100 Mbps
Number of VLANs
255
Number of trunks
8
Number of queues
4
Maximum data transfer rate
1 Gbit/s
Jumbo frames support
Yes
Security
Security algorithms
Security algorithms are used to provide authentication, cipher key generation, integrity and radio link privacy to users on mobile networks. The security algorithms supported are the ones that can be used with this product.
802.1x RADIUS,SSH,SSL/TLS
MAC address filtering
Security access control method whereby the 48-bit address assigned to each network card is used to determine access to the network. MAC addresses are uniquely assigned to each card, so using MAC filtering on a network permits and denies network access to specific devices through the use of blacklists and whitelists.
Yes
Static port security
Yes
Access Control List (ACL)
Yes
SSH/SSL support
Yes
IGMP snooping
Yes
Protocols
Management protocols
SNMP v1/v2c/v3, IGMP v1/v2
Supported network protocols
Network protocols tested as compatible with this product e.g. FTP,HTML, POP.
SNTP, BOOTP, DHCP, Telnet
Design
Stackable *
Devices can be placed on top of each other.
Yes
Colour of product *
The colour e.g. red, blue, green, black, white.
Grey
Certification
CE, FCC, VCCI, CISPR
Performance
Firmware upgradeable
Yes
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
The device supports Power over Ethernet (PoE), which is one of several standardized or ad-hoc systems which pass electrical power along with data on Ethernet cabling. This allows a single cable to provide both data connection and electrical power to devices such as wireless access points or IP cameras.
No
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 45 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
430 x 171 x 44 mm
Connectivity technology
Wired
Packet transfer speed
Rate at which data can be transferred by packet.
1Mbit/s
Networking features
Gigabit Ethernet
Wi-Fi
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Input frequency
The frequency (Hz) which is required to power the product.
50/60
Input voltage
The voltage (V) which is required to power the product.
100 - 240
Connectivity LEDs
Yes
Brand Image Product code Product Stock Price from
Sitecom LN-118 Fast Ethernet Switch 5 Port Sitecom LN-118 Fast Ethernet Switch 5 Port
(show image)
LN-118 LN-118 Fast Ethernet Switch 5 Port EUR 13,69
(excl. VAT)
EUR 16,56 (incl. VAT)
Sitecom LN-121 Gigabit Switch 8 Port Sitecom LN-121 Gigabit Switch 8 Port
(show image)
LN-121 LN-121 Gigabit Switch 8 Port EUR 30,58
(excl. VAT)
EUR 37,00 (incl. VAT)
Sitecom LN-120 Gigabit Switch 5 Port Sitecom LN-120 Gigabit Switch 5 Port
(show image)
LN-120 LN-120 Gigabit Switch 5 Port EUR 19,88
(excl. VAT)
EUR 23,85 (incl. VAT)