Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne WNC-0610 Internal WLAN 300Mbit/s networking card

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WNC-0610
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
540580
Category
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
networking cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10435
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 16 Dec 2017 14:06:09
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name LevelOne WNC-0610 Internal WLAN 300Mbit/s networking card :
The short editorial description of LevelOne WNC-0610 Internal WLAN 300Mbit/s networking card

WNC-0610, 300 Mbit/s, 32-bits PCI, 3x 2 dBi
More>>>

LevelOne WNC-0610 Internal WLAN 300Mbit/s networking card:
The official marketing text of LevelOne WNC-0610 Internal WLAN 300Mbit/s networking card as supplied by the manufacturer
The WNC-0610 provides 300Mbps for Wireless
The LevelOne WNC-0610 offers users more than just high-speed wireless network connections. In addition to speeds of up to 300 Mbps, the WNC-0610 offers an expanded network coverage and allows users to multi-media streaming and other bandwidth-hungry applications such as VoIP, video conferencing and Internet gaming can be used simultaneously.

Extended range of the wireless
The WNC-0610 Wireless PCI Card enables desktop users with wireless broadband router or access points at further distances to access than before. This function is very useful for large area home and office use and difficulties to connect to wireless networks.

Network Security
The WNC-0600 Wireless PCI Card supports a variety of standard and advanced security features. It supports 64/128-bit WEP encryption, WPA and WPA2 protocols to securely connect to secured wireless network.
Short summary description LevelOne WNC-0610 Internal WLAN 300Mbit/s networking card:
This short summary of the LevelOne WNC-0610 Internal WLAN 300Mbit/s networking card data-sheet is auto-generated and uses the product title and the first six key specs.
LevelOne WNC-0610, Internal, Wireless, PCI, WLAN, 300 Mbit/s, Black, Silver
Long summary description LevelOne WNC-0610 Internal WLAN 300Mbit/s networking card :

LevelOne WNC-0610. Internal, Connectivity technology: Wireless, Host interface: PCI, Interface: WLAN. Data transfer rate (max): 300 Mbit/s. Colour of product: Black, Silver

This is an auto-generated long summary of LevelOne WNC-0610 Internal WLAN 300Mbit/s networking card based on the first three specs of the first five spec groups.
Ports & interfaces
Connectivity technology *
Wireless
Internal *
The product is built in.
Yes
Host interface *
Interface that enables a host controller to communicate with a driver.
PCI
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
WLAN
Bandwidth
Data transfer rate (max) *
The maximum speed with which data can be transmitted from one device to another.
300 Mbit/s
Supported data transfer rates
Rates at which data can be transferred. May vary according to network configurations.
1, 2, 5.5, 6, 11, 12, 18, 22, 24, 30, 36, 48, 54, 60, 90, 120, 180, 240, 270, 300 Mbit/s
Networking
Networking standards *
The way in which the network is working, e.g. IEEE 802.11a, IEEE 802.11b, IEEE 802.11g.
IEEE 802.11b,IEEE 802.11g,IEEE 802.11n
Spread spectrum method
DSSS
Frequency band
A small section of the spectrum of radio communication frequencies, in which channels are usually used or set aside for the same purpose e.g.for a channel on FM radio; for mobile networks to communicate with mobile phones.
2.412 - 2.484
Wireless LAN features
Wi-Fi
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
WLAN data transfer rates supported
300 Mbit/s
Antenna
Gain
2, 6
Power
Power consumption
630 mA
Protocols
Media access protocol
CSMA/CA
Design
Colour of product
The colour e.g. red, blue, green, black, white.
Black, Silver
Design
LED indicators
Power, WLAN
Performance
Security algorithms
Security algorithms are used to provide authentication, cipher key generation, integrity and radio link privacy to users on mobile networks. The security algorithms supported are the ones that can be used with this product.
128-bit WEP,64-bit WEP,WPA,WPA-PSK,WPA2,WPA2-PSK
System requirements
Recommended usage
What the product should be used for, and how it should be used (e.g. ambient temperature).
PC
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Weight & dimensions
Width
The measurement or extent of something from side to side.
120 mm
Depth
The distance from the front to the back of something.
1.7 mm
Height
The measurement of the product from head to foot or from base to top.
96 mm
Certificates
Certification
FCC, ETS.
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-10 - 70 °C
Operating relative humidity (H-H)
10 - 95%
Other features
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.11 b/g/n
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
120 x 1.7 x 96 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000/XP/Vista/7.
Channels quantity
The number of channels the device has. There can be an individual input or output for each channel.
14 channels
Link/Act LED
Yes
Wireless connection
Wireless is a term used to describe telecommunications in which electromagnetic waves (rather than some form of wire) carry the signal over part or all of the communication path.
Yes
Brand Image Product code Product Stock Price from
Sitecom WLA-5000 WLAN 300Mbit/s networking card Sitecom WLA-5000 WLAN 300Mbit/s networking card
(show image)
WLA-5000 WLA-5000 EUR 29,85
(excl. VAT)
EUR 36,12 (incl. VAT)
Sitecom WLA-2000 WLAN 300Mbit/s networking card Sitecom WLA-2000 WLAN 300Mbit/s networking card
(show image)
WLA-2000 WLA-2000  — 
Sitecom WLA-4001 WLAN 300Mbit/s networking card Sitecom WLA-4001 WLAN 300Mbit/s networking card
(show image)
WLA-4001 WLA-4001  — 
Country Distributor
Deutschland 1 distributor(s)