Lenovo Idea Tab Pro, 32.3 cm (12.7"), 2944 x 1840 pixels, 256 GB, 8 GB, Android 14, Grey
Lenovo Idea Tab Pro. Display diagonal: 32.3 cm (12.7"), Display resolution: 2944 x 1840 pixels, Display technology: LCD. Internal storage capacity: 256 GB. Processor family: Mediatek, Processor model: Dimensity 8300. Internal memory: 8 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera, Front camera resolution (numeric): 8 MP. Top Wi-Fi standard: Wi-Fi 6E (802.11ax). Card reader integrated. Weight: 620 g. Operating system installed: Android 14. Product colour: Grey