location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Tab P12 with Matte Display Mediatek 128 GB 32.3 cm (12.7") 8 GB Wi-Fi 6 (802.11ax) Android 13 Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tab
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P12 with Matte Display
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZAD50005SE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198153062041 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3129
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 15:45:27
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Tab P12 with Matte Display Mediatek 128 GB 32.3 cm (12.7") 8 GB Wi-Fi 6 (802.11ax) Android 13 Green
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MediaTek Dimensity 7050 (8C, 2x A78 @2.6 GHz + 6x A55@2.0 GHz)
  • - 12.7" 3K (2944x1840) LTPS 400nits Paper-like 96% DCI-P3 60Hz Touch
  • - 8GB LPDDR4x
  • - 128GB UFS 2.2 (uMCP)
  • - Arm Mali-G68
  • - Android 13 or Later
Warranty: 2-year, Courier
Long product name Lenovo Tab P12 with Matte Display Mediatek 128 GB 32.3 cm (12.7") 8 GB Wi-Fi 6 (802.11ax) Android 13 Green :
The long product name of Lenovo Tab P12 with Matte Display Mediatek 128 GB 32.3 cm (12.7") 8 GB Wi-Fi 6 (802.11ax) Android 13 Green. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MediaTek Dimensity 7050 (8C, 2x A78 @2.6 GHz + 6x A55@2.0 GHz), 8GB LPDDR4x, 128GB UFS 2.2 (uMCP), 12.7" 3K (2944x1840) LTPS 400nits Paper-like 96% DCI-P3 60Hz Touch, Arm Mali-G68, Wi-Fi 6 11ax 2x2 + BT5.1, Front 13.0MP / Rear 8.0MP, Android 13 or Later
More>>>
Lenovo Tab P12 with Matte Display Mediatek 128 GB 32.3 cm (12.7") 8 GB Wi-Fi 6 (802.11ax) Android 13 Green:
The official description of Lenovo Tab P12 with Matte Display Mediatek 128 GB 32.3 cm (12.7") 8 GB Wi-Fi 6 (802.11ax) Android 13 Green as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Your key to superior, downtime-filled entertainment
- Experience paper-like matte 3K display with anti-glare and constant contrast
- Multitask effortlessly with up to 4 split screens and up to 5 floating windows
- True paper-like writing and drawing with the Lenovo Tab Pen Plus
- Discover reading mode with background music for immersive reading
- Optimize productivity with a ThinkPad-inspired keyboard & stylus

Short summary description Lenovo Tab P12 with Matte Display Mediatek 128 GB 32.3 cm (12.7") 8 GB Wi-Fi 6 (802.11ax) Android 13 Green:
This short summary of the Lenovo Tab P12 with Matte Display Mediatek 128 GB 32.3 cm (12.7") 8 GB Wi-Fi 6 (802.11ax) Android 13 Green data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Tab P12 with Matte Display, 32.3 cm (12.7"), 2944 x 1840 pixels, 128 GB, 8 GB, Android 13, Green

Long summary description Lenovo Tab P12 with Matte Display Mediatek 128 GB 32.3 cm (12.7") 8 GB Wi-Fi 6 (802.11ax) Android 13 Green:
This is an auto-generated long summary of Lenovo Tab P12 with Matte Display Mediatek 128 GB 32.3 cm (12.7") 8 GB Wi-Fi 6 (802.11ax) Android 13 Green based on the first three specs of the first five spec groups.

Lenovo Tab P12 with Matte Display. Display diagonal: 32.3 cm (12.7"), Display resolution: 2944 x 1840 pixels. Internal storage capacity: 128 GB. Processor family: Mediatek, Processor model: Dimensity 7050. Internal memory: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 13 MP, Front camera. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Card reader integrated. Weight: 615 g. Operating system installed: Android 13. Product colour: Green

Cinematic joy that’s gentle on eyes
Cinematic joy that’s gentle on eyes

With the Tab P12 with Matte Display, taking time for yourself is your only obligation. With four Dolby Atmos optimized JBL speakers and 1080p streaming quality, enjoy cinematic sound and sight from wherever you are with anti-glare and constant contrast. Customized for your viewing pleasure, relax fully with the premium eye care thanks to the paper-like display. Whether between classes or studying for an exam, you can sit, stream, and destress with a paper-like 12.7” screen created for your entertainment with less eye strain.

A Smart Journal For Even Smarter Minds
A Smart Journal For Even Smarter Minds

Put productivity aside and write your way into better digital wellness. With the Tab Pen Plus’s built-in tilt detection, palm rejection, and 4096 level pressure sensor, you can write smarter, not harder. It's handwriting that's both natural and audible. Whether it’s class notes or creative scribbles, you can draw, edit, and structure your notetaking with the included Nebo® 4.0. Take your smart learning to new heights with a system that transitions from fun to functional.

Relax and read
Relax and read

Immerse yourself in a captivating novel with the Tab P12 with Matte Display customizable color display. Dive into a sensory experience with our curated list of 20 songs tailored to augment the storyline. Optimized with the paper-like matte display that comes with anti-glare and constant contrast, indulge in extended reading sessions without straining your eyes. The Tab P12 with Matte Display is your passport to literary escapes, ready whenever inspiration strikes. Enjoy a personalized reading break your way.

Get your game on
Get your game on

Game with Xbox Cloud Gaming on an 8-core processor for fast, responsive gameplay. Feed your need for speed and greater connectivity with WiFi 6 for faster connections, lower latency, and higher capacity.





*Disclaimer: Controller sold separately. Requires Xbox Game Pass Ultimate subscription. Credit card required. Terms, exclusions, and streaming limits apply. Catalog varies over time, region, and by device.

Charge less, recharge more
Charge less, recharge more

Tired of being tethered to an outlet? Forget about recharging your tablet and focus on restoring your energy levels. With a 10200mAh battery capacity, you can go from streaming to gaming to reading without pausing for a plug-in. That means more entertainment and less interruption, so you can squeeze in some me-time, no matter your schedule.

It’s all about you
It’s all about you

Transform your virtual hangouts with the Tab P12 with Matte Display. With a 13MP ultra-wide front-facing camera, AI face tracking, and RGB sensor, the camera will stay focused on your face and movements. Compatible with Zoom, Teams, WhatsApp, and Google Duo, the Tab P12 with Matte Display takes your video calls from good to exceptional. From work meetings to friend catch-ups, make every interaction a clear and vibrant experience.

Slick & speedy task switching
Slick & speedy task switching

Unleash your productivity with the Tab P12 with Matte Display’s seamless task-switching. Powered by an octa-core processor, enjoy swift multitasking for more leisure time. Juggle playing, writing, and performing with 4 split screens and 5 floating windows, making multi-app usage effortless. The Tab P12 with Matte Display is your gateway to efficient leisure, balancing work and play, one app at a time. Experience effortless downtime with a tablet designed for your diverse lifestyle.

Productivity that moves with you
Productivity that moves with you

Experience portable fun with the Tab P12 with Matte Display’s optional keyboard. Its ThinkPad-inspired design offers the feel of a laptop minus the weight. Enjoy fast, comfortable typing with 0.2mm key concavity and 19mm pitch, effortless navigation with a built-in trackpad, and 16 functional shortcuts. Perfect for drafting articles, jotting thoughts, or coding on-the-go. Your mobile workspace is redefined.

Unified hustle
Unified hustle

Unlock limitless collaboration with the Tab P12 with Matte Display. Lenovo Freestyle facilitates seamless file sharing between tablet and Windows PC, making teamwork a breeze. Use your tablet as a wireless second screen for desktop mirroring, transforming any location into a mobile productivity hub. Enjoy multi-screen convenience and create your “me time,” anytime.

Display
Display diagonal *
32.3 cm (12.7")
Display resolution *
2944 x 1840 pixels
LED backlight
Yes
Panel type
LTPS
Display brightness
400 cd/m²
Anti-glare screen
Yes
Touchscreen type
Capacitive
Pixel density
273 ppi
HD type
3K
Processor
Processor manufacturer *
MediaTek
Processor family *
Mediatek
Processor model *
Dimensity 7050
Processor cores
8
Performance cores
2
Efficient cores
6
Performance-core base frequency
2.6 GHz
Efficient-core base frequency
2 GHz
Memory
Internal memory *
8 GB
Internal memory type
LPDDR4x-SDRAM
Storage
Internal storage capacity *
128 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Maximum memory card size
1 TB
Storage media *
Flash
Graphics
Graphics card family
ARM
Graphics card
Mali-G68
Audio
Number of built-in speakers
4
Number of microphones
2
Speakers manufacturer
JBL
Audio system
Dolby Atmos
Speaker power
1 W
Camera
Rear camera type *
Single camera
Rear camera resolution (numeric) *
8 MP
Rear camera field of view (FOV) angle
86.2°
Video capturing speed
30 fps
Front camera *
Yes
Front camera resolution (numeric)
13 MP
Front camera field of view (FOV) angle
122°
Network
Mobile network generation
Not supported
Mobile network connection *
No
Bluetooth
Yes
Bluetooth version
5.1
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WWAN
Not installed
Ports & interfaces
USB 2.0 Type-C ports quantity
1
Docking connector type
Pogo Pin
Phone features
Voice call
Yes
Design
Colour name
Sage
Device type *
Mobile tablet
Form factor *
Slate
Product colour *
Green
Performance
Assisted GPS (A-GPS) *
No
GLONASS
Yes
GPS (satellite)
Yes
Galileo
Yes
Accelerometer
Yes
Gyroscope
Yes
Proximity sensor
Yes
Hall sensor
Yes
Electronic compass
Yes
Position location *
Yes
Security
Fingerprint reader
Yes
Software
Platform *
Android
Operating system installed *
Android 13
Battery
Battery included
Yes
Battery technology *
Lithium Polymer (LiPo)
Battery capacity *
10200 mAh
Continuous video playback time
9 h
Browsing time (Wi-Fi)
9 h
Power
AC adapter power
20 W
AC adapter input voltage
100 - 240 V
AC adapter frequency
50 - 60 Hz
AC adapter output voltage
10 V
AC adapter output current
2 A
Weight & dimensions
Width
293.4 mm
Depth
190.8 mm
Height
6.9 mm
Weight
615 g
Packaging content
Stylus pen
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3048 m