location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Tab P12 Mediatek 128 GB 32.3 cm (12.7") 8 GB Wi-Fi 6 (802.11ax) Android 13 Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tab
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZACL0007SE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196804525693 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40758
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 11:13:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Tab P12 Mediatek 128 GB 32.3 cm (12.7") 8 GB Wi-Fi 6 (802.11ax) Android 13 Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MediaTek Dimensity 7050 (8C, 2x A78 @2.6 GHz + 6x A55@2.0 GHz)
  • - 12.7" 3K (2944x1840) LTPS 400nits Anti-fingerprint 96% DCI-P3 60Hz Corning Gorilla Glass 3 Touch
  • - 8GB LPDDR4x
  • - 128GB UFS 2.2 (uMCP)
  • - Arm Mali-G68
  • - Android 13 or Later
Warranty: 1-year, Courier with 1-year Battery
Long product name Lenovo Tab P12 Mediatek 128 GB 32.3 cm (12.7") 8 GB Wi-Fi 6 (802.11ax) Android 13 Grey :
The long product name of Lenovo Tab P12 Mediatek 128 GB 32.3 cm (12.7") 8 GB Wi-Fi 6 (802.11ax) Android 13 Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MediaTek Dimensity 7050 (8C, 2x A78 @2.6 GHz + 6x A55@2.0 GHz), 8GB LPDDR4x, 128GB UFS 2.2 (uMCP), 12.7" 3K (2944x1840) LTPS 400nits Anti-fingerprint 96% DCI-P3 60Hz Corning Gorilla Glass 3 Touch, Arm Mali-G68, Wi-Fi 6 11ax 2x2 + BT5.1, Front 13.0MP / Rear 8.0MP, Android 13 or Later
More>>>
Lenovo Tab P12 Mediatek 128 GB 32.3 cm (12.7") 8 GB Wi-Fi 6 (802.11ax) Android 13 Grey:
The official description of Lenovo Tab P12 Mediatek 128 GB 32.3 cm (12.7") 8 GB Wi-Fi 6 (802.11ax) Android 13 Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fuel your ideas on an expansive screen
- Your key to superior, downtime-filled entertainment
- Experience vibrant 3K streaming and immersive gaming on a 12.7″ screen
- Multitask effortlessly with up to 4 split screens and up to 5 floating windows
- Discover reading mode with background music for immersive reading
- Optimize productivity with a ThinkPad-inspired keyboard & stylus

Short summary description Lenovo Tab P12 Mediatek 128 GB 32.3 cm (12.7") 8 GB Wi-Fi 6 (802.11ax) Android 13 Grey:
This short summary of the Lenovo Tab P12 Mediatek 128 GB 32.3 cm (12.7") 8 GB Wi-Fi 6 (802.11ax) Android 13 Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Tab P12, 32.3 cm (12.7"), 2944 x 1840 pixels, 128 GB, 8 GB, Android 13, Grey

Long summary description Lenovo Tab P12 Mediatek 128 GB 32.3 cm (12.7") 8 GB Wi-Fi 6 (802.11ax) Android 13 Grey:
This is an auto-generated long summary of Lenovo Tab P12 Mediatek 128 GB 32.3 cm (12.7") 8 GB Wi-Fi 6 (802.11ax) Android 13 Grey based on the first three specs of the first five spec groups.

Lenovo Tab P12. Display diagonal: 32.3 cm (12.7"), Display resolution: 2944 x 1840 pixels. Internal storage capacity: 128 GB. Processor family: Mediatek, Processor model: Dimensity 7050. Internal memory: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 13 MP, Front camera. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Card reader integrated. Weight: 615 g. Operating system installed: Android 13. Product colour: Grey

Get your game on
Get your game on

Game with Xbox Cloud Gaming on an 8-core processor for fast, responsive gameplay. Feed your need for speed and greater connectivity with WiFi 6 for faster connections, lower latency, and higher capacity.*Disclaimer: Controller sold separately. Requires Xbox Game Pass Ultimate subscription. Credit card required. Terms, exclusions, and streaming limits apply. Catalog varies over time, region, and by device.

Charge less, capture more
Charge less, capture more

Tired of being tethered to an outlet? Forget about recharging your tablet and focus on restoring your energy levels. With a 10200mAh battery capacity, you can go from streaming to gaming to reading without pausing for a plug-in. That means more entertainment and less interruption, so you can squeeze in some me-time, no matter your schedule.

Fresh, fun, & fabulous
Fresh, fun, & fabulous

Unleash your duality with the Lenovo Tab P12 tablet. Effortlessly stylish, it's your business partner and personal oasis wrapped in a chic metal unibody. Choose from Storm Grey to match your mood. Perfect for corporate hustles or café chillouts, it echoes your unique style. Indulge in your downtime with a device that marries functionality with flair.

Your pro-level work journal
Your pro-level work journal

Discover the harmony of work and well-being with Lenovo Tab Pen Plus. Enhanced with smart features, it's your perfect partner for notetaking or sketching. Harness the power of the included Nebo software for precise edits. Embrace a smarter learning experience that effortlessly transitions from corporate to creative. Tab Pen Plus: your bridge between boardroom brilliance and weekend wonders.

Get lost in a book
Get lost in a book

Immerse yourself in a captivating novel with the Tab P12 tablet’s customizable colour display. Dive into a sensory experience with our curated list of 20 songs tailored to augment the storyline. Optimized with an ambient light display, indulge in extended reading sessions without straining your eyes. The Tab P12 is your passport to literary escapes, ready whenever inspiration strikes. Enjoy a personalized reading break your way.

It’s all about you
It’s all about you

Transform your virtual hangouts with the Tab P12 tablet. Featuring a 13MP ultra-wide front camera with AI face tracking and RGB sensor, stay in focus within a 50cm/19.69″ range. Compatible with Zoom, Teams, WhatsApp, and Google Duo, the Tab P12 takes your video calls from good to exceptional. From work meetings to friend catch-ups, make every interaction a clear and vibrant experience.

Slick & speedy task switching
Slick & speedy task switching

Unleash your productivity with the Tab P12 tablet’s seamless task-switching. Powered by an octa-core processor, enjoy swift multitasking for more leisure time. Juggle playing, writing, and performing with 4 split screens and 5 floating windows, making multi-app usage effortless. The Tab P12 is your gateway to efficient leisure, balancing work and play, one app at a time. Experience effortless downtime with a tablet designed for your diverse lifestyle.

Productivity that moves with you
Productivity that moves with you

Experience portable fun with the Tab P12 tablet’s keyboard. Its ThinkPad-inspired design offers the feel of a laptop minus the weight. Enjoy fast, comfortable typing with 0.2mm key concavity and 19mm pitch, effortless navigation with a built-in trackpad, and 16 functional shortcuts. With a pen holder for your stylus, be ready when creativity strikes. Perfect for drafting articles, jotting thoughts, or coding on-the-go. Your mobile workspace is redefined.

Unified hustle
Unified hustle

Unlock limitless collaboration with the Tab P12 tablet. Lenovo Freestyle facilitates seamless file sharing between tablet and Windows PC, making teamwork a breeze. Use your tablet as a wireless second screen for desktop mirroring, transforming any location into a mobile productivity hub. Enjoy multi-screen convenience and create your “me time,” anytime.

Display
Display diagonal *
32.3 cm (12.7")
Display resolution *
2944 x 1840 pixels
Panel type
LTPS
Display brightness
400 cd/m²
Touchscreen type
Capacitive
HD type
3K
Processor
Processor manufacturer *
MediaTek
Processor family *
Mediatek
Processor model *
Dimensity 7050
Processor cores
8
Memory
Internal memory *
8 GB
Internal memory type
LPDDR4x-SDRAM
Maximum internal memory
8 GB
Storage
Internal storage capacity *
128 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Storage media *
Flash
Audio
Number of built-in speakers
4
Number of microphones
2
Audio system
Dolby Atmos
Speaker power
1 W
Camera
Rear camera type *
Single camera
Rear camera resolution (numeric) *
8 MP
Front camera *
Yes
Front camera resolution (numeric)
13 MP
Network
Mobile network generation
Not supported
Mobile network connection *
No
Bluetooth
Yes
Bluetooth version
5.1
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WWAN
Not installed
Ports & interfaces
USB 2.0 Type-C ports quantity
1
Design
Colour name
Storm Grey
Device type *
Mobile tablet
Form factor *
Slate
Product colour *
Grey
Performance
Assisted GPS (A-GPS) *
No
GLONASS
Yes
GPS (satellite)
Yes
Galileo
Yes
Accelerometer
Yes
Gyroscope
Yes
Proximity sensor
Yes
Position location *
Yes
Security
Fingerprint reader
Yes
Software
Platform *
Android
Operating system installed *
Android 13
Battery
Battery included
Yes
Battery technology *
Lithium Polymer (LiPo)
Battery capacity *
10200 mAh
Power
AC adapter input voltage
100 - 240 V
AC adapter frequency
50 - 60 Hz
AC adapter output voltage
10 V
AC adapter output current
2 A
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
293.4 mm
Depth
190.8 mm
Height
6.9 mm
Weight
615 g
Certificates
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3048 m
Country Distributor
Österreich 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Hrvatska 1 distributor(s)
Czech Republic 1 distributor(s)