MediaTek Helio G80 (8C, 2x A75 @2.0GHz + 6x A55 @1.8GHz), 4GB LPDDR4x, 64GB eMMC 5.1, 9" HD (1340x800) IPS 400nits Anti-fingerprint Touch, Arm Mali-G52 MC2 GPU, Wi-Fi 5 802.11ac 1x1 + BT5.1, Front 2.0MP / Rear 8.0MP, Android 12 or Later
Chill in style
- Premium metal dual-tone design
- Watch & do more for longer with long-lasting battery life
- Fast, secure facial recognition login
- Future-proof with 3 years of security updates
- Dual stereo speakers with Dolby Atmos®
Lenovo Tab M9, 22.9 cm (9"), 1340 x 800 pixels, 64 GB, 4 GB, Android 12, Grey
Lenovo Tab M9. Display diagonal: 22.9 cm (9"), Display resolution: 1340 x 800 pixels. Internal storage capacity: 64 GB. Processor family: MediaTek Kompanio, Processor model: Helio G80. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 344 g. Operating system installed: Android 12. Product colour: Grey