location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Tab 2 A10-30 4G Qualcomm Snapdragon LTE 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 5.1 Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tab
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
2
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A10-30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZA0D0121DE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191376135684 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23977
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:27:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Tab 2 A10-30 4G Qualcomm Snapdragon LTE 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 5.1 Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet Blue
  • - 25.6 cm (10.1") 1280 x 800 pixels IPS
  • - Qualcomm Snapdragon MSM 8909 1.3 GHz
  • - 16 GB Flash Card reader integrated
  • - Single camera 5 MP Front camera 2 MP
  • - 4G Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 7000 mAh 10 h
  • - Android 5.1
Long product name Lenovo Tab 2 A10-30 4G Qualcomm Snapdragon LTE 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 5.1 Blue :
The long product name of Lenovo Tab 2 A10-30 4G Qualcomm Snapdragon LTE 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 5.1 Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10.1" LED (1280x800) Multi-Touch, Qualcomm Snapdragon 210 MSM8909 1.3 GHz, 2 LPDDR3, 16GB eMMC, Adreno 304, 5MP/2MP Cam, Bluetooth, Wi-Fi 802.11b/g/n, 4G LTE, GPS, Android 5.1
More>>>
Lenovo Tab 2 A10-30 4G Qualcomm Snapdragon LTE 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 5.1 Blue:
The official description of Lenovo Tab 2 A10-30 4G Qualcomm Snapdragon LTE 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 5.1 Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Vivid, Crisp Visuals
Videos, movies, photos, and games look great on the TAB 2 A10-30's 10" HD (1280 x 800) display.

Long Battery Life
TAB 2 A10-30's battery delivers **up to 10 hours of uninterrupted use. You can use your tablet all day long without recharging.

Slim, Portable Design
TAB 2 A10-30 is less than 9mm thick for maximum portability. And it comes in two color options — Pearl White and Midnight Blue.

Dual Speakers
Dual speakers deliver a crisp sound experience. The TAB 2 A10-30 is great for music and videos.

Plenty of Storage
16GB of internal storage give you plenty of room to stash your media files.

Front and Rear Cameras
With a 5M rear and 2M front camera, your video chats with family and friends will really shine.

Optional 4G-LTE Connectivity
Lightning-quick 4G-LTE lets you stay connected anywhere you go. Available on 4G-LTE versions

Short summary description Lenovo Tab 2 A10-30 4G Qualcomm Snapdragon LTE 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 5.1 Blue:
This short summary of the Lenovo Tab 2 A10-30 4G Qualcomm Snapdragon LTE 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 5.1 Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Tab 2 A10-30, 25.6 cm (10.1"), 1280 x 800 pixels, 16 GB, 2 GB, Android 5.1, Blue

Long summary description Lenovo Tab 2 A10-30 4G Qualcomm Snapdragon LTE 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 5.1 Blue:
This is an auto-generated long summary of Lenovo Tab 2 A10-30 4G Qualcomm Snapdragon LTE 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 5.1 Blue based on the first three specs of the first five spec groups.

Lenovo Tab 2 A10-30. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.3 GHz, Processor family: Qualcomm Snapdragon, Processor model: MSM 8909. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 509 g. Operating system installed: Android 5.1. Product colour: Blue

Display
Display diagonal *
25.6 cm (10.1")
Display resolution *
1280 x 800 pixels
LED backlight
Yes
Panel type
IPS
Touch technology
Multi-touch
Touchscreen type
Capacitive
Native aspect ratio
16:10
Processor
Processor family *
Qualcomm Snapdragon
Processor model *
MSM 8909
Processor cores
4
Processor frequency *
1.3 GHz
Memory
Internal memory *
2 GB
Internal memory type
LPDDR3-SDRAM
Maximum internal memory
2 GB
Storage
Internal storage capacity *
16 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Storage media *
Flash
Graphics
Graphics card family
Adreno
Graphics card
Adreno 304
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Number of built-in speakers
2
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
5 MP
Video recording
Yes
Front camera *
Yes
Front camera resolution (numeric)
2 MP
Network
Mobile network generation
4G
Network
Mobile network connection *
Yes
4G standard
LTE
Bluetooth
Yes
Bluetooth version
4.0
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
WWAN
Installed
Ports & interfaces
Micro-USB 2.0 ports quantity
1
Microphone in
No
Headphone connectivity
3.5 mm
Combo headphone/mic port
Yes
Headphone out
No
Design
Device type *
Mobile tablet
Form factor *
Slate
Product colour *
Blue
Performance
Assisted GPS (A-GPS) *
Yes
GPS (satellite)
Yes
Software
Platform *
Android
Operating system installed *
Android 5.1
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
7000 mAh
Number of battery cells
1
Battery life (max)
10 h
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
247 mm
Depth
171 mm
Height
8.9 mm
Weight
509 g
Packaging content
Keyboard included
No
AC adapter included
Yes
Manual
Yes
Quick start guide
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 08:13:23
Uk has collected 8 expert reviews for Lenovo Tab 2 A10-30 4G LTE 16 GB 25.6 cm (10.1") Qualcomm Snapdragon 2 GB Wi-Fi 4 (802.11n) Android 5.1 Blue and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
au.pcmag.com
Updated:
2018-06-01 08:13:23
The 10-inch Lenovo A10 Tablet has two things going for it: its $299 (16GB) price and better-than-average front-facing speakers. It's essentially a Yoga Tablet 10, but without the aluminum chassis or unique hinge. Luckily for Lenovo, the market for budget-...
Good Affordable, Above-average front-facing speakers...
Bad Heavy Android skin, Chunky build...
Bottom line The Lenovo A10 Tablet is a budget-friendly choice for watching videos on a large-screen Android tablet...
60%
3dGameMan.com
Updated:
2018-06-01 08:13:23
For the money, the Lenovo TAB 2 A10 is one of the best all around tablets on the market today. It's pack some impressive features, like a high resolution IPS display, a quick quad-core processor, a long life battery and a micro SD slot. As well, it's slim...
0%
Country Distributor
Deutschland 1 distributor(s)