Lenovo logo

Lenovo ThinkCentre S51 P4 540 3.2GHz Intel® Pentium® 4 0.5 GB DDR-SDRAM 80 GB Intel® GMA 900 Windows XP Professional SFF PC

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17340
Info modified on:
18 Jan 2024, 17:35:21
Warranty:
Three year parts and labour, Limited Onsite Warranty.
Long product name Lenovo ThinkCentre S51 P4 540 3.2GHz Intel® Pentium® 4 0.5 GB DDR-SDRAM 80 GB Intel® GMA 900 Windows XP Professional SFF PC:

ThinkCentre S51 P4 540 3.2GHz 80GB 512MB DVD-ROM WXPP

Lenovo ThinkCentre S51 P4 540 3.2GHz Intel® Pentium® 4 0.5 GB DDR-SDRAM 80 GB Intel® GMA 900 Windows XP Professional SFF PC:

The ThinkCentre S51 series is the next stable platform that offers a blend of essential features and technology, including Intel processors, USB ports, numerous security features, and powerful software tools to backup and protect your data - all at an affordable price.

Short summary description Lenovo ThinkCentre S51 P4 540 3.2GHz Intel® Pentium® 4 0.5 GB DDR-SDRAM 80 GB Intel® GMA 900 Windows XP Professional SFF PC:

Lenovo ThinkCentre S51 P4 540 3.2GHz, 3.2 GHz, Intel® Pentium® 4, 0.5 GB, 80 GB, DVD-ROM, Windows XP Professional

Long summary description Lenovo ThinkCentre S51 P4 540 3.2GHz Intel® Pentium® 4 0.5 GB DDR-SDRAM 80 GB Intel® GMA 900 Windows XP Professional SFF PC:

Lenovo ThinkCentre S51 P4 540 3.2GHz. Processor frequency: 3.2 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Professional. Power supply: 225 W. Chassis type: SFF. Product type: PC. Weight: 8.5 kg

Specs
Service
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.