Lenovo logo

Lenovo ThinkCentre S51 P4 3000 512MB 40GB Intel® Pentium® 4 530 0.5 GB DDR-SDRAM Intel® GMA 900 Windows XP Professional SFF PC

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13583
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre S51 P4 3000 512MB 40GB Intel® Pentium® 4 530 0.5 GB DDR-SDRAM Intel® GMA 900 Windows XP Professional SFF PC:

Lenovo ThinkCentre S51 P4 3000 512MB 40GB, 1.73 GHz, Intel® Pentium® 4, 0.5 GB, 40 GB, CD-ROM, Windows XP Professional

Long summary description Lenovo ThinkCentre S51 P4 3000 512MB 40GB Intel® Pentium® 4 530 0.5 GB DDR-SDRAM Intel® GMA 900 Windows XP Professional SFF PC:

Lenovo ThinkCentre S51 P4 3000 512MB 40GB. Processor frequency: 1.73 GHz, Processor family: Intel® Pentium® 4, Processor model: 530. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB, Optical drive type: CD-ROM. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Professional. Power supply: 225 W. Chassis type: SFF. Product type: PC. Weight: 8.5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.