location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M57 Small Desktop (9181-A1G), NL Intel® Core™2 Duo E6550 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkCentre M57 Small Desktop (9181-A1G), NL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VVLA1MH
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12883
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkCentre M57 Small Desktop (9181-A1G), NL Intel® Core™2 Duo E6550 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - Intel® Core™2 Duo E6550 2.33 GHz
  • - 1 GB DDR2-SDRAM 1 x 1 GB
  • - 160 GB DVD-ROM
  • - Intel® GMA X3100
  • - Windows Vista Business
Warranty: 3 years parts & labour, on-site
Long product name Lenovo ThinkCentre M57 Small Desktop (9181-A1G), NL Intel® Core™2 Duo E6550 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business PC :
The long product name of Lenovo ThinkCentre M57 Small Desktop (9181-A1G), NL Intel® Core™2 Duo E6550 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkCentre M57 Small Desktop (9181-A1G), Intel Core 2 Duo E6550, 1024MB DDR2 RAM, 160GB SATA HDD, Combo ODD, Windows Vista Business, USB Mouse & USB Keyboard
More>>>
Lenovo ThinkCentre M57 Small Desktop (9181-A1G), NL Intel® Core™2 Duo E6550 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business PC:
The official description of Lenovo ThinkCentre M57 Small Desktop (9181-A1G), NL Intel® Core™2 Duo E6550 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stability and manageability for the large enterprise
Achieve greater performance with ThinkCentre M57 Small Desktop PC, now with the latest Intel® dual-core processors.

Security features:
- Serial port I/O control.
- USB port individual disable.
- Security slot (for attachment of optional cable lock).
- Parallel port I/O control.
- Power on password.
- Hardfile I/O control.
- Diskette I/O control.
- Configuration password.
- Diskette boot inhibit.
- Boot without keyboard or mouse.
- Boot sequence control.

Short summary description Lenovo ThinkCentre M57 Small Desktop (9181-A1G), NL Intel® Core™2 Duo E6550 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business PC:
This short summary of the Lenovo ThinkCentre M57 Small Desktop (9181-A1G), NL Intel® Core™2 Duo E6550 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business PC data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre M57 Small Desktop (9181-A1G), NL, 2.33 GHz, Intel® Core™2 Duo, 1 GB, 160 GB, DVD-ROM, Windows Vista Business

Long summary description Lenovo ThinkCentre M57 Small Desktop (9181-A1G), NL Intel® Core™2 Duo E6550 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business PC:
This is an auto-generated long summary of Lenovo ThinkCentre M57 Small Desktop (9181-A1G), NL Intel® Core™2 Duo E6550 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business PC based on the first three specs of the first five spec groups.

Lenovo ThinkCentre M57 Small Desktop (9181-A1G), NL. Processor frequency: 2.33 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6550. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Chassis type: Small Desktop. Product type: PC. Weight: 7.42 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
E6550
Processor cores
2
Processor threads
2
Processor frequency *
2.33 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
4 MB
Processor cache type
L2
Processor front side bus
1333 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo E6000 Series
Processor codename
Conroe
Thermal Design Power (TDP)
65 W
Tcase
72 °C
Number of processors installed
1
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
Stepping
G0
CPU multiplier (bus/core ratio)
7
ECC supported by processor
No
Memory
Internal memory *
1 GB
Maximum internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
1 x 1 GB
Memory slots
4x DIMM
Storage
Total storage capacity *
160 GB
Optical drive type *
DVD-ROM
HDD interface
SATA
HDD speed
7200 RPM
Graphics
Discrete graphics card model *
Intel® GMA X3100
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
PS/2 ports quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Serial ports quantity
1
Parallel ports quantity
1
Design
Chassis type *
Small Desktop
Performance
Audio system
AD1882
Product type *
PC
Software
Operating system installed *
Windows Vista Business
Bundled software
Yes
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Processor code
SLA9X
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
30783
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power availability
280 W
Weight & dimensions
Width *
310 mm
Depth *
358 mm
Height *
875 mm
Weight *
7.42 kg
Packaging content
Display included *
No
Mouse included
Yes
Other features
Power requirements
115-230V, 50/60Hz
Expansion slots
1x PCI Express 16X LP 1x PCI LP
Networking features
Gigabit Ethernet
Intel segment tagging
Enterprise, Professional
Source Testseek summary Average rating
Reviews
Updated:
2014-06-11 01:22:26
Uk has collected 2 expert reviews for Lenovo ThinkCentre M57 Small Desktop (9181-A1G), NL Intel® Core™2 Duo E6550 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business PC and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
goodgearguide.com.au
Updated:
2014-06-11 01:22:26
Monitor not included Red and black are back. The Lenovo ThinkCentre M57 (6072-ADM) uses Lenovos standard form factor chassis, unlike the small form factor ThinkCentre A61e we reviewed recently, and dons the tried and tested black and red colour scheme...
Good e-SATA and legacy ports, tool-free chassis...
Bad Mid-range performance, little to no upgrade potential The Final Word It may not be one of Lenovos more interesting units, offering the standard chassis and mid-range performance, but the inclusion of e-SATA as well as legacy ports like serial and para...
Bottom line It may not be one of Lenovos more interesting units, offering the standard chassis and mid-range performance, but the inclusion of e-SATA as well as legacy ports like serial and parallel gives this unit a broad range of connectivity that will suit som...
75%