Lenovo logo

Lenovo ThinkCentre M55p Small Desktop, NL Intel® Core™2 Duo 1 GB DDR2-SDRAM 80 GB Intel® GMA 3000 Windows XP Professional SFF PC

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10952
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre M55p Small Desktop, NL Intel® Core™2 Duo 1 GB DDR2-SDRAM 80 GB Intel® GMA 3000 Windows XP Professional SFF PC:

Lenovo ThinkCentre M55p Small Desktop, NL, 1.86 GHz, Intel® Core™2 Duo, 1 GB, 80 GB, DVD-ROM, Windows XP Professional

Long summary description Lenovo ThinkCentre M55p Small Desktop, NL Intel® Core™2 Duo 1 GB DDR2-SDRAM 80 GB Intel® GMA 3000 Windows XP Professional SFF PC:

Lenovo ThinkCentre M55p Small Desktop, NL. Processor frequency: 1.86 GHz, Processor family: Intel® Core™2 Duo. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 3000. Operating system installed: Windows XP Professional. Power supply: 225 W. Chassis type: SFF. Product type: PC. Weight: 8.5 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.