Lenovo logo

Lenovo ThinkCentre M55 Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 80 GB Intel® GMA 3000 Windows XP Professional PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9937
Info modified on:
18 Jan 2024, 17:35:35
Short summary description Lenovo ThinkCentre M55 Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 80 GB Intel® GMA 3000 Windows XP Professional PC:

Lenovo ThinkCentre M55, 1.86 GHz, Intel® Core™2 Duo, 1 GB, 80 GB, DVD-ROM, Windows XP Professional

Long summary description Lenovo ThinkCentre M55 Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 80 GB Intel® GMA 3000 Windows XP Professional PC:

Lenovo ThinkCentre M55. Processor frequency: 1.86 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6300. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 3000. Operating system installed: Windows XP Professional. Power supply: 225 W. Product type: PC. Weight: 6.4 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.