Lenovo logo

Lenovo ThinkCentre M55 Ultra Small Desktop (8795-B4G) + ThinkVision L191 Intel® Pentium® D 925 1 GB DDR2-SDRAM 160 GB Intel® GMA 3000 Windows Vista Business PC

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44631
Info modified on:
19 Mar 2021, 15:59:20
Short summary description Lenovo ThinkCentre M55 Ultra Small Desktop (8795-B4G) + ThinkVision L191 Intel® Pentium® D 925 1 GB DDR2-SDRAM 160 GB Intel® GMA 3000 Windows Vista Business PC:

Lenovo ThinkCentre M55 Ultra Small Desktop (8795-B4G) + ThinkVision L191, 3 GHz, Intel® Pentium® D, 1 GB, 160 GB, DVD-RW, Windows Vista Business

Long summary description Lenovo ThinkCentre M55 Ultra Small Desktop (8795-B4G) + ThinkVision L191 Intel® Pentium® D 925 1 GB DDR2-SDRAM 160 GB Intel® GMA 3000 Windows Vista Business PC:

Lenovo ThinkCentre M55 Ultra Small Desktop (8795-B4G) + ThinkVision L191. Processor frequency: 3 GHz, Processor family: Intel® Pentium® D, Processor model: 925. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA 3000. Operating system installed: Windows Vista Business. Product type: PC. Weight: 6.4 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.