Lenovo ThinkCentre M55, 3 GHz, Intel® Pentium® D, 1 GB, 160 GB, DVD±RW, Windows XP Professional
Lenovo ThinkCentre M55. Processor frequency: 3 GHz, Processor family: Intel® Pentium® D, Processor model: 925. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 3000. Operating system installed: Windows XP Professional. Power supply: 225 W. Product type: PC. Weight: 6.4 kg