location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre A52 Intel Pentium G 620 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
A
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkCentre A52
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VSE76EU
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38469
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkCentre A52 Intel Pentium G 620 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC 230 W
  • - Intel Pentium G 620 2.6 GHz
  • - 0.5 GB DDR2-SDRAM
  • - 80 GB DVD-ROM
  • - Intel® GMA 950 Intel® HD Graphics
  • - Windows XP Professional
Warranty: Three year parts and labour, Onsite Repair.
Long product name Lenovo ThinkCentre A52 Intel Pentium G 620 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional PC :
The long product name of Lenovo ThinkCentre A52 Intel Pentium G 620 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkCentre A52, Intel® Pentium® 4 Processor 620 with HT Technology, 512MB, 80GB 7200RPM S-ATA HDD, No Diskette Drive, PCI/PCIe Tower (3x4), Intel 945GZ, 16x DVD-ROM, Broadcom 10/100 Ethernet, Windows XP Professional
More>>>
Lenovo ThinkCentre A52 Intel Pentium G 620 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional PC:
The official description of Lenovo ThinkCentre A52 Intel Pentium G 620 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkCentre A52 is built with high performance Technology including a PCI Express Graphics and DDR2 memory to help make you applications run as smooth as possible while the Client Security Solution with security chip as standard helps to protect your PC from unauthorised access.

Short summary description Lenovo ThinkCentre A52 Intel Pentium G 620 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional PC:
This short summary of the Lenovo ThinkCentre A52 Intel Pentium G 620 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional PC data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre A52, 2.6 GHz, Intel Pentium G, 0.5 GB, 80 GB, DVD-ROM, Windows XP Professional

Long summary description Lenovo ThinkCentre A52 Intel Pentium G 620 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional PC:
This is an auto-generated long summary of Lenovo ThinkCentre A52 Intel Pentium G 620 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional PC based on the first three specs of the first five spec groups.

Lenovo ThinkCentre A52. Processor frequency: 2.6 GHz, Processor family: Intel Pentium G, Processor model: 620. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Power supply: 230 W. Product type: PC. Weight: 10 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel Pentium G
Processor model *
620
Processor cores
2
Processor threads
2
Processor frequency *
2.6 GHz
Processor socket
LGA 1155 (Socket H2)
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Pentium G600 Series for Desktop
Processor codename
Sandy Bridge
Thermal Design Power (TDP)
65 W
Tcase
69.1 °C
PCI Express slots version
2.0
Number of Processing Die Transistors
169 M
Processing Die size
135 mm²
Stepping
N0
CPU multiplier (bus/core ratio)
26
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3 1066
Memory bandwidth supported by processor (max)
17 GB/s
ECC supported by processor
No
Memory
Internal memory *
0.5 GB
Maximum internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory channels
Double-channel
Storage
Total storage capacity *
80 GB
Optical drive type *
DVD-ROM
HDD interface
SATA
HDD speed
7200 RPM
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Intel® GMA 950
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
850 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Number of displays supported (on-board graphics)
2
Optical drive
DVD read speed
16x
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Parallel ports quantity
1
Performance
Audio system
ADI 1981B
Product type *
PC
Software
Operating system installed *
Windows XP Professional
Bundled software
Adobe Acrobat Reader, IBM Director Agent (web deliverable), Lotus Notes Stand-alone Client (license), Lotus SmartSuite Millennium edition (license), PC Doctor diagnostics, Symantec Client Security 3.0 (with 90 days of virus definitions), ThinkVantage Client Security Software, ThinkVantage Productivity Center, ThinkVantage Rescue and Recovery, ThinkVantage System Update
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel Fast Memory Access
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 mm
Supported instruction sets
SSE4.1/4.2
Processor code
SL8AB
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
1
Intel Dual Display Capable Technology
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
53480
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
230 W
Weight & dimensions
Width *
175 mm
Depth *
432 mm
Height *
400 mm
Weight *
10 kg
Packaging content
Display included *
No
Other features
Networking features
Ethernet/Fast Ethernet
Source Testseek summary Average rating
Reviews
Updated:
2014-10-12 05:21:50
Uk has collected 1 expert review for Lenovo ThinkCentre A52 Intel Pentium G 620 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional PC but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
gcn.com
Updated:
2014-10-12 05:21:50
APower efficiency: B Not willing to part with $1,400-plus for the Dell OptiPlex we like so much? Then take a look at the ThinkCentre A52, which has a government price tag of only $1,072. It’s not as fast as the Dell, nor as feature-rich, but it has...
Good Good performance and security, great value...
Bad Fourth overall in terms of performance...
0%