location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre A51 Intel® Celeron® 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
A
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkCentre A51
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VRC78MH
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17727
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkCentre A51 Intel® Celeron® 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - Intel® Celeron® 3.06 GHz
  • - 0.5 GB DDR2-SDRAM
  • - 80 GB DVD-ROM
  • - Intel® GMA 900
  • - Windows XP Professional
Warranty: 3 year Carry-in.
Long product name Lenovo ThinkCentre A51 Intel® Celeron® 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional PC :
The long product name of Lenovo ThinkCentre A51 Intel® Celeron® 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkCentre A51 Ultra Small Form Factor Cel 3.06GHz 512MB 80GB DVD LAN WXP Pro
More>>>
Lenovo ThinkCentre A51 Intel® Celeron® 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional PC:
The official description of Lenovo ThinkCentre A51 Intel® Celeron® 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkCentre A51 ultra small form factor takes up to 75% less space than traditional desktop chassis. This space-saving design, along with industry-standard technology and completely toolless design, provides ultimate flexibility for businesses that need smaller form factors that are easy to manage.

Short summary description Lenovo ThinkCentre A51 Intel® Celeron® 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional PC:
This short summary of the Lenovo ThinkCentre A51 Intel® Celeron® 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional PC data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre A51, 3.06 GHz, Intel® Celeron®, 0.5 GB, 80 GB, DVD-ROM, Windows XP Professional

Long summary description Lenovo ThinkCentre A51 Intel® Celeron® 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional PC:
This is an auto-generated long summary of Lenovo ThinkCentre A51 Intel® Celeron® 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional PC based on the first three specs of the first five spec groups.

Lenovo ThinkCentre A51. Processor frequency: 3.06 GHz, Processor family: Intel® Celeron®. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Professional. Product type: PC. Weight: 6.4 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor frequency *
3.06 GHz
Processor cache
0.256 MB
Processor cache type
L2
Processor front side bus
533 MHz
Memory
Internal memory *
0.5 GB
Maximum internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Storage
Total storage capacity *
80 GB
Optical drive type *
DVD-ROM
HDD interface
SATA
HDD speed
7200 RPM
Graphics
Discrete graphics card model *
Intel® GMA 900
Optical drive
DVD read speed
8x
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
Ports & interfaces
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Serial ports quantity
1
Parallel ports quantity
1
Performance
Audio system
SoundMAX Cadenza
Product type *
PC
Software
Operating system installed *
Windows XP Professional
Weight & dimensions
Width *
276 mm
Depth *
270 mm
Height *
89 mm
Weight *
6.4 kg
Packaging content
Display included *
No
Other features
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Source Testseek summary Average rating
Reviews
Updated:
2014-06-11 01:20:53
Uk has collected 2 expert reviews for Lenovo ThinkCentre A51 Intel® Celeron® 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional PC and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
pcmag.com
Updated:
2014-06-11 01:20:53
The Lenovo ThinkCentre A51 Ultra Small ($1,299 direct, $899 without monitor) is a secure small form factor business desktop suited for both the small office and for enterprises. Unlike older small-sized systems, such as the Apple Mac mini), which hav...
Good Compact. Shares Ultrabay components (optical and removable hard drives) with ThinkPad line. Hardware security, including biometrics. Easy-to-service components. Internal power supply.
Bad Not very expandable. Non-removable palm rest in keyboard.
Bottom line With a compact form factor, decent pricing, and proven quality, the Lenovo ThinkCentre A51 Ultra Small should easily find a home in offices around the country...
80%
pcworld.com_techhive.com
Updated:
2014-06-11 01:20:53
Well-designed office PC takes up little space and permits easy--though limited--upgrades to extend its useful life.
Good Small footprint; well designed...
Bad Modest performer; limited expandability...
Bottom line Adequate expandability will keep this small-footprint PC on office desktops well into the future.
75%