Lenovo logo

Lenovo ThinkCentre A52 Intel® Pentium® 4 0.5 GB DDR2-SDRAM 160 GB Windows XP Professional SFF PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29719
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre A52 Intel® Pentium® 4 0.5 GB DDR2-SDRAM 160 GB Windows XP Professional SFF PC:

Lenovo ThinkCentre A52, 3.4 GHz, Intel® Pentium® 4, 0.5 GB, 160 GB, DVD±RW, Windows XP Professional

Long summary description Lenovo ThinkCentre A52 Intel® Pentium® 4 0.5 GB DDR2-SDRAM 160 GB Windows XP Professional SFF PC:

Lenovo ThinkCentre A52. Processor frequency: 3.4 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Operating system installed: Windows XP Professional. Power supply: 225 W. Chassis type: SFF. Product type: PC. Weight: 8.5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.