Lenovo logo

Lenovo ThinkCentre A55 Intel® Pentium® D 915 1 GB DDR2-SDRAM 160 GB Intel® GMA 3000 Windows XP Professional Tower PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18988
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre A55 Intel® Pentium® D 915 1 GB DDR2-SDRAM 160 GB Intel® GMA 3000 Windows XP Professional Tower PC:

Lenovo ThinkCentre A55, 2.8 GHz, Intel® Pentium® D, 1 GB, 160 GB, DVD-ROM, Windows XP Professional

Long summary description Lenovo ThinkCentre A55 Intel® Pentium® D 915 1 GB DDR2-SDRAM 160 GB Intel® GMA 3000 Windows XP Professional Tower PC:

Lenovo ThinkCentre A55. Processor frequency: 2.8 GHz, Processor family: Intel® Pentium® D, Processor model: 915. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 3000. Operating system installed: Windows XP Professional. Power supply: 250 W. Chassis type: Tower. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.