location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre A51p Intel® Pentium® 4 530 0.5 GB DDR2-SDRAM 160 GB Intel® GMA 900 Windows XP Professional Tower PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
A
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A51p
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VLD2CUK
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5623
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkCentre A51p Intel® Pentium® 4 530 0.5 GB DDR2-SDRAM 160 GB Intel® GMA 900 Windows XP Professional Tower PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC 310 W
  • - Intel® Pentium® 4 530 1.73 GHz
  • - 0.5 GB DDR2-SDRAM
  • - 160 GB
  • - Intel® GMA 900
  • - Windows XP Professional
Warranty: Three year parts and labour, Customer Carry-in Repair.
Long product name Lenovo ThinkCentre A51p Intel® Pentium® 4 530 0.5 GB DDR2-SDRAM 160 GB Intel® GMA 900 Windows XP Professional Tower PC :
The long product name of Lenovo ThinkCentre A51p Intel® Pentium® 4 530 0.5 GB DDR2-SDRAM 160 GB Intel® GMA 900 Windows XP Professional Tower PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

THINKCENTRE A51P P4530-3.0 160GB 2X256MB MULTI-BURN WXPP SE (P4)
More>>>
Lenovo ThinkCentre A51p Intel® Pentium® 4 530 0.5 GB DDR2-SDRAM 160 GB Intel® GMA 900 Windows XP Professional Tower PC:
The official description of Lenovo ThinkCentre A51p Intel® Pentium® 4 530 0.5 GB DDR2-SDRAM 160 GB Intel® GMA 900 Windows XP Professional Tower PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkCentre A Series offers great technology and affordable prices, including enhanced multimedia features on select models.

Short summary description Lenovo ThinkCentre A51p Intel® Pentium® 4 530 0.5 GB DDR2-SDRAM 160 GB Intel® GMA 900 Windows XP Professional Tower PC:
This short summary of the Lenovo ThinkCentre A51p Intel® Pentium® 4 530 0.5 GB DDR2-SDRAM 160 GB Intel® GMA 900 Windows XP Professional Tower PC data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre A51p, 1.73 GHz, Intel® Pentium® 4, 530, 0.5 GB, 160 GB, Windows XP Professional

Long summary description Lenovo ThinkCentre A51p Intel® Pentium® 4 530 0.5 GB DDR2-SDRAM 160 GB Intel® GMA 900 Windows XP Professional Tower PC:
This is an auto-generated long summary of Lenovo ThinkCentre A51p Intel® Pentium® 4 530 0.5 GB DDR2-SDRAM 160 GB Intel® GMA 900 Windows XP Professional Tower PC based on the first three specs of the first five spec groups.

Lenovo ThinkCentre A51p. Processor frequency: 1.73 GHz, Processor family: Intel® Pentium® 4, Processor model: 530. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Professional. Power supply: 310 W. Chassis type: Tower. Product type: PC. Weight: 13.5 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium® 4
Processor model *
530
Processor cores
1
Processor threads
1
Processor frequency *
1.73 GHz
Processor socket
Socket AM2
Processor cache
1 MB
Processor cache type
L2
Processor front side bus
533 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
65 nm
Processor operating modes
64-bit
Processor codename
Merom
Thermal Design Power (TDP)
27 W
Tcase
67.7 °C
Tjunction
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
Stepping
A1
CPU multiplier (bus/core ratio)
14
Processor core voltage (AC)
0.95 - 1.30 V
ECC supported by processor
No
Memory
Internal memory *
0.5 GB
Maximum internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Storage
Total storage capacity *
160 GB
Graphics
Discrete graphics card model *
Intel® GMA 900
Ports & interfaces
USB 2.0 ports quantity *
8
VGA (D-Sub) ports quantity
1
DVI port
No
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
S/PDIF out port
No
SmartCard slot
No
TV-out
No
Parallel ports quantity
1
Design
Chassis type *
Tower
Performance
Audio system
SoundMAX Cadenza
Product type *
PC
Software
Operating system installed *
Windows XP Professional
Bundled software
Lotus Notes Stand-alone Client (license), Lotus SmartSuite Millennium (license), Lotus SmartSuite Millennium, Access program, IBM Director Agent (web deliverable), ThinkVantage Client Security Software (web-downloadable), Norton AntiVirus 2004 OEM Version, PC Doctor diagnostics, ThinkVantage Rescue and Recovery with Rapid Restore
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
No
Embedded options available
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
No
Thermal Monitoring Technologies
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
35 mm
Processor code
SLA2G
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
29733
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
310 W
Weight & dimensions
Width *
175 mm
Depth *
450 mm
Height *
492 mm
Weight *
13.5 kg
Packaging content
Display included *
No
Other features
Video adapter resolution
2048x1536 16777216 colors
Video adapter, bus
PCI Express
Security features
-Configuration password -Boot sequence control -Boot without keyboard or mouse -Diskette boot inhibit -Diskette I/O control -Hardfile I/O control -Kensington Lock Standard Enabled -Hard disk drive password -Embedded Security Subsystem standard -Parallel port I/O control -Serial port I/O control -Secure Data Disposal -Power on password
Diskette drive memory
1.44 MB
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet