Lenovo logo

Lenovo ThinkCentre TS A51 P4 530-3.0G Intel® Pentium® 4 0.25 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional Tower PC

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50655
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
Three year parts and labour.
Long product name Lenovo ThinkCentre TS A51 P4 530-3.0G Intel® Pentium® 4 0.25 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional Tower PC:

TS THINKCENTRE A51 P4 530-3.0G 80GB 256MB DVD WXPP ENET MH (P4)

Lenovo ThinkCentre TS A51 P4 530-3.0G Intel® Pentium® 4 0.25 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional Tower PC:

The ThinkCentre A Series offers great technology and affordable prices, including enhanced multimedia features on select models.

Short summary description Lenovo ThinkCentre TS A51 P4 530-3.0G Intel® Pentium® 4 0.25 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional Tower PC:

Lenovo ThinkCentre TS A51 P4 530-3.0G, 1.73 GHz, Intel® Pentium® 4, 0.25 GB, 80 GB, DVD-ROM, Windows XP Professional

Long summary description Lenovo ThinkCentre TS A51 P4 530-3.0G Intel® Pentium® 4 0.25 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional Tower PC:

Lenovo ThinkCentre TS A51 P4 530-3.0G. Processor frequency: 1.73 GHz, Processor family: Intel® Pentium® 4, Processor model: 530. Internal memory: 0.25 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Professional. Power supply: 310 W. Chassis type: Tower. Product type: PC. Weight: 12.5 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.