Lenovo logo

Lenovo ThinkStation E20 Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7319
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
3 years
Long product name Lenovo ThinkStation E20 Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black:

ThinkStation E20 - Intel Core i5-650 (3.20GHz), 4GB DDR3 RAM, 500GB SATA HDD, Gigabit Ethernet, DVD-RW, 280W, 11200g, Windows 7 Professional

Lenovo ThinkStation E20 Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black:

The Lenovo® ThinkSt ation® E20
Meet the new Lenovo ThinkStation E20, a power-packed workstation with beyond-desktop attributes in reliability and performance. The E20 is equipped to meet specialized needs such as coding and compiling business applications, designing graphics, 3D modeling and producing engineering designs. The ThinkStation E20 packs true workstation performance at an unbelievably affordable price.

Enhance your workstation performance with a new family of Intel processors that support unparalleled professional-grade integrated graphics, or enjoy eye-popping visuals with the latest discrete graphics from NVIDIA®. Take advantage of the ThinkStation’s full potential in 2D / 3D imaging capabilities with Digital Content Creation (DCC) and Computer Aided Design (CAD) applications and begin raising the bar on productivity today.

The ThinkStation E20 is the ultimate tool for quickly boosting ROI. Certification of your specialized applications from independent software vendors yields an extra layer of reliability on your mission-critical projects. Achieve greater reliability and protection against memoryrelated errors with DDR3 ECC memory, thereby improving system uptime and maximizing your productivity. The E20 is also equipped with stronger storage capabilities, offering up to two hard disk drives with capacity up to 2TB and RAID standard, resulting in blazing fast, yet reliable performance. The small-form factor design with front and rear handles makes it convenient for you to move the E20 with ease, thus providing excellent portability should the need arise.

The ThinkStation E20 is the environmental champion of its class, designed to provide you with improved performance and at the same time warranting adherence to environmental safety norms. It is GREENGAURD® certified for preserving indoor air quality and features many Energy Star® 5.0 models. The E20 is certified Gold by the EPEAT® organization and complies with REACH for meeting the required environmental performance criteria and ensuring prudent use of energy. Built with over 65% recycled plastic, the ThinkStation E20 re-affirms Lenovo’s strong commitment to environmental protection.

The ThinkStation E20 is designed to cater to your specialized needs, at the same time providing superior reliability and support to your applications.
The ThinkStation E20’s exceptional performance, cutting-edge technology, price-affordability and environment friendliness coupled with Lenovo’s outstanding services, make it the right choice for your business’s design and computational needs.

High-Pe rformance Fe atures
The ThinkStation E20:
- Supports NVIDIA® Quadro® professional discreet graphics up to the FX1800 for serious;
3D modeling horsepower;
- Equipped with the latest Intel® technology with professional-grade integrated
graphics to allow customers to save on cost, while maintaining performance on
entry-class applications;
- ISV certified for extra application stability, reliability and support;
- Higher clock-speed Dual Core CPUs allow better value on single/dual-threaded applications.

Convenience Fe atures
The ThinkStation E20:
- Pre-loaded with Genuine Windows® 7 Professional Lenovo Enhanced Experience,
resulting in faster boot up and shut-down times and convenient back-up and diagnostic
features, maximizing system uptime while minimizing maintenance time and cost;
- Equipped with a tool-less chassis for easy serviceability;
- Offers excellent mobility with front and rear handles.

Gree n Eco-Friendly Fe atures
The ThinkStation E20:
- Features more Energy Star® 5.0 and EPEAT® Gold compliant models;
- Preserves indoor air quality through GREENGUARD® certification;
- Built with 65% recycled plastics;
- Cool and Quiet.

Short summary description Lenovo ThinkStation E20 Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black:

Lenovo ThinkStation E20, 3.2 GHz, Intel® Core™ i5, i5-650, 4 GB, DVD-RW, Windows 7 Professional

Long summary description Lenovo ThinkStation E20 Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black:

Lenovo ThinkStation E20. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-650. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Power supply: 280 W. Chassis type: Tower. Product type: Workstation. Weight: 11.2 kg. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.