location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkStation E20 Intel® Xeon® 3000 Sequence X3440 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkStation
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VJD21MB?KIT4
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10632
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:39:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkStation E20 Intel® Xeon® 3000 Sequence X3440 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation 280 W
  • - Intel® Xeon® 3000 Sequence X3440 2.53 GHz
  • - 4 GB DDR3-SDRAM 1333 MHz 2 x 2 GB
  • - Windows 7 Professional 64-bit
Long product name Lenovo ThinkStation E20 Intel® Xeon® 3000 Sequence X3440 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation :
The long product name of Lenovo ThinkStation E20 Intel® Xeon® 3000 Sequence X3440 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon Quad-Core X3440, 4GB, 500GB 7200RPM S-ATA HDD, no FDD, PCI/PCIe Tower (4x5), DVD-RW, Gigabit Ethernet, IEEE 1394, Windows 7 Professional + 512MB
More>>>
Lenovo ThinkStation E20 Intel® Xeon® 3000 Sequence X3440 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation:
The official description of Lenovo ThinkStation E20 Intel® Xeon® 3000 Sequence X3440 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Regular desktops not enough for your demanding applications? Discover the unmistakable power of the Lenovo ThinkStation™ E20. True workstation-class memory, Intel® processors and integrated and discrete graphics options kick-start your productivity while you’re working with entry-class computer-aided design (CAD), digital content creation (DCC) and other specialized applications—without blowing your budget.

- Latest Intel® CPU technology
- Powerful NVIDIA graphics
- DDR3 error-correcting code (ECC) memory
- ISV certifications
- Front and rear handles
- Illuminated I/O icons
- Tool-less chassis design
- Near-silent operation
- Smaller, space-saving size
- Environmentally friendly
- Highly expandable

Short summary description Lenovo ThinkStation E20 Intel® Xeon® 3000 Sequence X3440 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation:
This short summary of the Lenovo ThinkStation E20 Intel® Xeon® 3000 Sequence X3440 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkStation E20, 2.53 GHz, Intel® Xeon® 3000 Sequence, X3440, 4 GB, Windows 7 Professional, 64-bit

Long summary description Lenovo ThinkStation E20 Intel® Xeon® 3000 Sequence X3440 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation:
This is an auto-generated long summary of Lenovo ThinkStation E20 Intel® Xeon® 3000 Sequence X3440 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation based on the first three specs of the first five spec groups.

Lenovo ThinkStation E20. Processor frequency: 2.53 GHz, Processor family: Intel® Xeon® 3000 Sequence, Processor model: X3440. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: Tower. Product type: Workstation. Weight: 11.2 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® 3000 Sequence
Processor model *
X3440
Processor cores
4
Processor threads
8
Processor boost frequency
2.93 GHz
Processor frequency *
2.53 GHz
Processor socket
LGA 1156 (Socket H)
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
2.5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Xeon 3400 Series
Processor codename
Lynnfield
Thermal Design Power (TDP)
95 W
Processor system type
Up
Tcase
72.7 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 4x4
Number of processors installed
1
Number of Processing Die Transistors
774 M
Processing Die size
296 mm²
Stepping
B1
CPU multiplier (bus/core ratio)
19
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3 800/1066/1333
Memory bandwidth supported by processor (max)
21 GB/s
ECC supported by processor
Yes
Memory
Internal memory *
4 GB
Maximum internal memory *
16 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
2 x 2 GB
Memory clock speed
1333 MHz
Memory channels
Dual-channel
Storage
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
No
Ports & interfaces
USB 2.0 ports quantity *
10
PS/2 ports quantity
2
Firewire (IEEE 1394) ports
2
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Serial ports quantity
1
Design
Chassis type *
Tower
Performance
Motherboard chipset
Intel® 3450
Audio system
Realtek ALC662
Product type *
Workstation
Software
Operating system installed *
Windows 7 Professional
Software
Operating system architecture
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2
Processor code
SLBLF
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
42928
Intel® Turbo Boost Technology
1.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
280 W
Weight & dimensions
Width *
175 mm
Depth *
430.8 mm
Height *
425.2 mm
Weight *
11.2 kg
Packaging content
Display included *
No
Other features
Power supply type
100 - 240 VAC, 50/60 Hz
Networking features
Gigabit Ethernet (10/100/1000)
Source Testseek summary Average rating
Reviews
Updated:
2014-10-12 05:31:41
Uk has collected 3 expert reviews for Lenovo ThinkStation E20 Intel® Xeon® 3000 Sequence X3440 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pcworld.com_techhive.com
Updated:
2014-10-12 05:31:41
The Lenovo ThinkStation E20 is one of the more capable PCs in the business desktop category, delivering strong performance at a fair price ($1179 as configured, as of August 31, 2010). Nevertheless, the ThinkStation E20 ultimately falls short of machin...
Good Screwless contraptions hold interior devices in place, DisplayPort connectivity, Biometric scanner on keyboard...
Bad Limited upgradability, Poor diversity in external connections...
Bottom line Although the ThinkStation E20 is a solid desktop PC, it fails to unseat its business-class competition. Shop for the ThinkStation E20 MerchantPriceMerchant Rating $758.61 Learn More » 3 Reviews » $786.51 Learn More » 5 Reviews » See more from 2 vendo...
70%
pcmag.com
Updated:
2014-10-12 05:31:41
Many workstation desktops have the same components found in mainstream and high end PCs, yet workstations can cost two to three times the price of a business- or consumer-class PC. For the same $1,200 that you were considering for a Dell Studio XPS...
Good Great price for a workstation. Very good benchmark numbers. ISV certified. Core i5 power for high end graphics. Tool-less upgrades. Media card reader. Lots of expansion room. Green Tech Approved.
Bad No eSATA. No FireWire. A couple of trialware packages.
Bottom line The Lenovo ThinkStation E20 comes in at a price point that used to be unheard of for workstation PCs: under $1,200. It's has the power to rival systems costing almost twice as much, and it's a good fit for the Digital Content Creation business as well...
90%
silentpcreview.com
Updated:
2014-10-12 05:31:41
The Lenovo ThinkStation E20 is micro-ATX entry-level workstation with relatively modest processing power and expandability. On the bright side, it's affordable, energy efficient, well-built, EPEAT Gold certified, cool and surprisingly quiet.
Bottom line Overall we enjoyed our experience with the ThinkStation E20. It is plenty fast, thrifty in power consumption, and runs cool. It's also surprisingly quiet, though this might not hold as true if a hotter processor and/or video card is specified. We're n...
0%