Lenovo logo

Lenovo ThinkCentre A61 AMD Athlon 5000+ 1 GB DDR2-SDRAM 250 GB AMD Radeon X1250 Windows XP Professional Tower PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18151
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre A61 AMD Athlon 5000+ 1 GB DDR2-SDRAM 250 GB AMD Radeon X1250 Windows XP Professional Tower PC:

Lenovo ThinkCentre A61, 2.6 GHz, AMD Athlon, 1 GB, 250 GB, DVD±RW, Windows XP Professional

Long summary description Lenovo ThinkCentre A61 AMD Athlon 5000+ 1 GB DDR2-SDRAM 250 GB AMD Radeon X1250 Windows XP Professional Tower PC:

Lenovo ThinkCentre A61. Processor frequency: 2.6 GHz, Processor family: AMD Athlon, Processor model: 5000+. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon X1250. Operating system installed: Windows XP Professional. Power supply: 280 W. Chassis type: Tower. Product type: PC. Weight: 11 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.