Lenovo logo

Lenovo ThinkCentre M55e Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 160 GB Intel® GMA 3000 Windows XP Professional Desktop PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15822
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre M55e Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 160 GB Intel® GMA 3000 Windows XP Professional Desktop PC:

Lenovo ThinkCentre M55e, 1.86 GHz, Intel® Core™2 Duo, 1 GB, 160 GB, DVD-ROM, Windows XP Professional

Long summary description Lenovo ThinkCentre M55e Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 160 GB Intel® GMA 3000 Windows XP Professional Desktop PC:

Lenovo ThinkCentre M55e. Processor frequency: 1.86 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6300. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 3000. Operating system installed: Windows XP Professional. Power supply: 220 W. Chassis type: Desktop. Product type: PC. Weight: 9.4 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.